EN
  • EN
  • DE

LMK6HA10000ADLFR

Part No LMK6HA10000ADLFR
Manufacturer Texas Instruments
Catalog Oscillators
Description SILICONE OSC XO 100.0000MHZ HCSL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Base Resonator Silicon
Type XO (Standard)
Frequency 100 MHz
Function Standby (Power Down)
Output HCSL
Voltage - Supply 2.5V ~ 3.3V
Frequency Stability ±25ppm
Operating Temperature -40°C ~ 85°C
Current - Supply (Max) 82mA
Mounting Type Surface Mount
Package / Case 6-VDFN
Supplier Device Package 6-VSON (2.5x2)
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.039\
Ultra Librarian 3D Model Ultra Librarian LMK6HA10000ADLFR CAD Model

You May Also Be Interested in

Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess