EN
  • EN
  • DE

LMK61A2-125M00SIAR

Part No LMK61A2-125M00SIAR
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC HI PERF LO JITTER 6QFM / IC 6-QFM (7x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Package / Case 6-SMD Module
Supplier Device Package 6-QFM (7x5)
Mounting Type Surface Mount
Base Product Number LMK61A2
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1362455-LMK61A2-125M00SIAR
Ultra Librarian 3D Model Ultra Librarian LMK61A2-125M00SIAR CAD Model

Description

The LMK61A2-125M00SIAR is a high-performance, low-noise programmable oscillator from Texas Instruments, designed to meet the stringent requirements of modern electronic systems. This device provides a stable and precise clock signal, essential for applications such as networking, telecommunications, and data conversion.

Key Features

  • Frequency: The oscillator offers a fixed frequency of 125 MHz, which is ideal for applications requiring a stable reference clock.
  • Low Jitter: With exceptionally low phase jitter, the LMK61A2-125M00SIAR ensures high signal integrity, making it suitable for high-speed digital signal processing.
  • Supply Voltage: It operates at a supply voltage of 3.3V, which is compatible with most modern ICs and offers a power-efficient solution.
  • Form Factor: The compact 6-pin SMD package allows for easy integration into PCB designs without consuming significant board space.
  • Programmability: Although the oscillator has a fixed frequency, it features programmable control over output format and voltage, providing designers with flexibility in system design.
  • Temperature Stability: The device is designed to maintain its performance over a wide temperature range, ensuring reliability in various operating conditions.

Applications

The LMK61A2-125M00SIAR is suitable for a variety of applications, including but not limited to:

  • High-speed data converters
  • Wireless infrastructure
  • Networking equipment such as routers and switches
  • Test and measurement systems
  • Server and storage platforms

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LMK61A2-125M00SIAR is no exception. It is built to meet the high standards expected of TI products, ensuring long-term performance and stability in your designs.

You May Also Be Interested in

Analog Devices Inc.
IC TRPL DELAY LOCK LOOP 48-LFCSP / IC 85MHz 48-LFCSP-VQ (7x7)
Need more? Email Us
Microchip Technology
MEMS OSC LOW JITTER 200MHZ LVDS / 200 MHz XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Enable/Disable 6-VDFN
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG 6-DFN / Oscillator, Silicon IC 3.81Hz ~ 1MHz 6-DFN (2x3)
Lowest to $8.5349
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Infineon Technologies
IC OSC XTAL PROG / IC
Need more? Email Us
Maxim Integrated
IC OSC VCXO LVDS LCCC / IC
Need more? Email Us
Texas Instruments
etriggerable Monostable Multivibrators 14-CDIP -55 to 125
Need more? Email Us
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / IC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4942 $52.4710
12+ $8.6107 $103.3284
18+ $8.3416 $150.1488
25+ $8.0725 $201.8125
33+ $7.8034 $257.5122
43+ $6.9962 $300.8366
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess