EN
  • EN
  • DE

LMK05318RGZT

Part No LMK05318RGZT
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC ULTRA LOW JITTER SNGL 48VQFN / IC 800MHz 2 48-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Texas Instruments
Package Tape & Reel
PLL Yes with Bypass
Input Clock, LVCMOS
Output CML, HCSL, LVCMOS, LVDS, LVPECL
Number of Circuits 2
Frequency - Max 800MHz
Divider/Multiplier Yes/Yes
Voltage - Supply 1.71V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Base Product Number LMK05318
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-53429-6,296-53429-2,296-53429-1
Standard Package 250
Win Source Part Number 1070314-LMK05318RGZT
Ultra Librarian 3D Model Ultra Librarian LMK05318RGZT CAD Model

Description

Product Overview: Texas Instruments LMK05318RGZT

The Texas Instruments LMK05318RGZT is a high-performance network synchronizer clock device designed for telecommunications and data communications applications. This advanced product is engineered to provide superior jitter cleaning, clock synchronization, and distribution for systems that demand high precision and reliability.

Key Features

  • Integrated Noise Cleaner: The LMK05318RGZT comes with an integrated Digital Phase Locked Loop (DPLL) and Voltage Controlled Oscillator (VCO), ensuring low-noise clock generation, which is critical for high-speed data transmission and signal integrity.
  • Flexible Clock Inputs and Outputs: This device supports multiple clock inputs and outputs, providing flexibility in interfacing with various types of data communication equipment. It can generate a wide range of frequencies, which are essential for different network protocols and interfaces.
  • Highly Programmable: With its programmable features, the LMK05318RGZT can be tailored to specific application requirements, making it a versatile solution for various network infrastructure components.
  • Robust Performance: Texas Instruments has designed the LMK05318RGZT to perform reliably under challenging environmental conditions, ensuring stable operation in a wide range of temperatures and power supply variations.

Applications

The LMK05318RGZT is ideal for use in a variety of networking equipment, including:

  • Routers and Switches
  • Base Stations for Wireless Networks
  • Data Center Infrastructure
  • Test and Measurement Equipment

Technical Specifications

At the heart of the LMK05318RGZT is its precision clocking technology. The device operates over a supply voltage range of 3.3V, and it is available in a compact 48-pin VQFN package, making it suitable for space-constrained applications. It also features an industrial temperature range of -40°C to 85°C, ensuring operation in diverse environments.

Quality and Support

Texas Instruments is known for its commitment to quality and long-term reliability. The LMK05318RGZT is no exception, offering designers the confidence to integrate this clocking solution into their systems with the backing of TI's comprehensive technical support and documentation.

You May Also Be Interested in

Infineon Technologies
MTSS (MEMORY TIME SWITCH LARGE)
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
ON Semiconductor
IC CLOCK GEN PLL 200MHZ 8WDFN
Lowest to $11.0598

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.3606 $52.0818
7+ $16.2619 $113.8333
10+ $15.7125 $157.1250
14+ $14.6137 $204.5918
18+ $14.0643 $253.1574
23+ $13.5149 $310.8427
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 521 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess