EN
  • EN
  • DE

LMK04033BISQE/NOPB

Part No LMK04033BISQE/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK CONDITIONER PREC 48WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Clock Conditioner
Input LVCMOS, LVDS, LVPECL
Output LVCMOS, LVDS, 2VPECL, LVPECL
Number of Circuits 1
Differential - Input and Output Yes/Yes
Maximum Input Frequency 2.16GHz
Supply Voltage - Operating 3.15 V to 3.45 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-WQFN (7x7)
Win Source Part Number 134015-LMK04033BISQE/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMK04033BISQE/NOPB CAD Model

Description

The LMK04033BISQE/NOPB from Texas Instruments is a highly versatile and high-performance clock conditioner that offers a range of features designed to meet the needs of a wide variety of applications. It is part of the Clock and Timing range from Texas Instruments, a leading global semiconductor company that designs, manufactures, tests, and sells analog and embedded processing chips.

  • High precision and stability: Flexible design that makes it suitable for a wide range of uses. It is a PLLatinum™ low-noise clock generator that can generate multiple independent output clocks from a single input frequency
  • Integrated Voltage Controlled Oscillator (VCO): Provides a wide frequency range of 1.875 GHz to 2.5 GHz, allowing it to serve as a robust and reliable clock source for a variety of applications
  • Programmable phase noise performance: Allows users to optimize the performance of their systems by adjusting the phase noise to suit their specific needs
  • Programmable phase adjust: For each output clock, allowing for precise control over phase alignment
  • Flexible power supply options: Supports a wide range of voltages from 3.3V to 5V
  • Small size and surface-mount package: Makes it easy to incorporate into different designs
  • RoHS compliant and lead-free: Environmentally friendly choice

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us
Texas Instruments
INTEGER-N PLL WITH INTEGRATED VCO
Lowest to $5.3973
IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 32VFQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK USER CONFIGURABLE 28-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $4.5905

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.5547 $55.1094
5+ $22.6090 $113.0450
7+ $21.9024 $153.3168
10+ $21.1959 $211.9590
13+ $20.4894 $266.3622
17+ $18.3698 $312.2866
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess