EN
  • EN
  • DE

LMK03000ISQX/NOPB

Part No LMK03000ISQX/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Precision Clock Conditioner | IC CLOCK COND PREC VCO 48WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Type Clock Conditioner
PLL No
Input LVCMOS, LVDS, LVPECL
Output LVDS, LVPECL
Frequency - Max 1.296GHz
Divider/Multiplier Yes/No
Supply Voltage (V) 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-WFQFN Exposed Pad
Supplier Device Package 48-WQFN (7x7)
Family Part Number LMK03000
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Win Source Part Number 1201658-LMK03000ISQX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMK03000ISQX/NOPB CAD Model

Description

Product Overview: LMK03000ISQX/NOPB by Texas Instruments

The LMK03000ISQX/NOPB from Texas Instruments is a precision clock conditioner that combines a low-noise PLL (Phase-Locked Loop) with an integrated VCO (Voltage-Controlled Oscillator). This advanced device is designed to provide a high-performance clocking solution for a wide range of applications, including wireless infrastructure, data communications, medical imaging, and test and measurement equipment.

Key Features

  • Integrated VCO: The device includes a high-performance VCO with a frequency range that supports various applications, ensuring flexibility and reducing the need for external components.
  • Low Noise PLL: The PLL exhibits exceptionally low phase noise, which is crucial for applications that require precise timing and synchronization.
  • Programmable Outputs: Multiple programmable outputs are available, allowing the device to provide different frequencies and formats, such as LVPECL, LVDS, and CMOS levels, to suit specific design requirements.
  • Power Supply Range: It operates over a wide power supply range, making it compatible with a variety of system power rails.
  • Configurability: The LMK03000ISQX/NOPB is highly configurable via a serial interface, enabling fine-tuning of the PLL and VCO settings for optimal performance.

Applications

Due to its versatile nature and high precision, the LMK03000ISQX/NOPB is ideal for:

  • Wireless infrastructure (e.g., base stations, network timing)
  • Data communication (e.g., routers, switches, data centers)
  • Medical imaging systems
  • Test and measurement equipment
  • High-speed data acquisition systems

Quality and Reliability

The NOPB designation in the product code indicates that the device is lead-free (No Lead Plated Balls), complying with RoHS regulations and ensuring environmentally friendly manufacturing and end-of-life disposal. Texas Instruments is known for its commitment to quality and reliability, and the LMK03000ISQX/NOPB is no exception. It is designed to meet the rigorous demands of industrial and commercial applications, ensuring long-term stability and performance.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32VFQFPN
Lowest to $14.1225
IDT, Integrated Device Technology Inc
IC CLK SOURCE NETWORK 20-SSOP
Lowest to $9.4698
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
Texas Instruments
INTEGER-N PLL WITH INTEGRATED VCO
Lowest to $5.3973
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.1024 $63.3072
6+ $17.3148 $103.8888
9+ $16.7738 $150.9642
13+ $16.2327 $211.0251
16+ $15.6916 $251.0656
22+ $14.0683 $309.5026
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess