EN
  • EN
  • DE

LMK00804BQWRGTRQ1

Part No LMK00804BQWRGTRQ1
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLOCK BUFFER/DRIVER / Clock Fanout Buffer (Distribution), Translator IC 2:4 350 MHz 16-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Clock Buffers, Drivers
Manufacturer Texas Instruments
Packaging Reel - TR
Type Fanout Buffer (Distribution), Translator
Number of Circuits 1
Input HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, LVTTL, SSTL
Output LVCMOS, LVTTL
Frequency - Max 350 MHz
Voltage - Supply 1.425V ~ 3.465V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount, Wettable Flank
Case / Package 16-VFQFN Exposed Pad
Supplier Device Package 16-VQFN (3x3)
Base Product Number LMK00804
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-LMK00804BQWRGTRQ1DKR,296-LMK00804BQWRGTRQ1CT,296-LMK00804BQWRGTRQ1TR
Standard Package 3,000
Win Source Part Number 1321436-LMK00804BQWRGTRQ1
Ultra Librarian 3D Model Ultra Librarian LMK00804BQWRGTRQ1 CAD Model

Description

Product Overview: Texas Instruments LMK00804BQWRGTRQ1

The LMK00804BQWRGTRQ1 is a highly integrated, low-skew, low-jitter, and high-performance clock buffer from Texas Instruments. Designed to meet stringent automotive and industrial requirements, this device is a part of the LMK family of clock distribution products that are renowned for their reliability and precision.

This clock buffer features four independently buffered outputs with 3.3V LVCMOS/LVTTL levels, providing a flexible solution for distributing a single clock input to multiple destinations. It is capable of handling clock frequencies up to 250MHz, making it suitable for a wide range of high-speed digital applications.

Key Features

  • Low Skew: The LMK00804BQWRGTRQ1 offers incredibly low output-to-output skew, ensuring synchronous operation across multiple devices and systems.
  • Low Jitter: With its low jitter performance, this clock buffer helps maintain signal integrity, which is crucial for high-speed communication and data transfer.
  • Wide Operating Temperature Range: It operates over an extended temperature range of -40°C to +105°C, making it ideal for harsh automotive and industrial environments.
  • Supply Voltage: Designed to operate with a single 3.3V ±10% supply voltage, this device is optimized for low-power operation.
  • Output Enable Feature: The integrated output enable (OE) feature allows for the selective enabling or disabling of output channels, providing additional flexibility and power-saving opportunities.
  • Small Package Size: Packaged in a compact 16-pin WQFN with a 40-mm² pad, the LMK00804BQWRGTRQ1 saves valuable board space in space-constrained applications.

Applications

The LMK00804BQWRGTRQ1 is designed to serve a broad spectrum of applications, including automotive infotainment and telematics, advanced driver assistance systems (ADAS), industrial automation, and telecommunications infrastructure. Its robustness and performance make it an excellent choice for clock distribution in systems that require high reliability and precision timing.

With Texas Instruments' commitment to quality, the LMK00804BQWRGTRQ1 is manufactured to meet the highest standards, ensuring consistent performance and longevity in the most demanding conditions. Whether you're designing for automotive, industrial, or high-speed digital applications, this clock buffer provides a versatile and dependable solution for your timing requirements.

You May Also Be Interested in

Texas Instruments
IC CLK BUFFER 1:2 3.8GHZ 8VSSOP
Lowest to $5.5010
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 200MHZ 8SOIC
Lowest to $3.5472
IDT, Integrated Device Technology Inc
Lowest to $10.8258
Microchip Technology
2.5V, 2.0GHz ANY DIFF. IN-TO-LVDS PROGRAMMABLE CLOCK DIVIDER AND 1:2 FANOUT BUFFER W/ INTERNAL TERMINATION | IC CLK BUFFER 1:2 2GHZ 16MLF
Lowest to $6.4298
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $16.4969
IDT, Integrated Device Technology Inc
Lowest to $2.6900
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC
Lowest to $1.0692
IDT, Integrated Device Technology Inc
LOW SKEW 1 TO 4 CLOCK BUFFER | IC CLK BUFFER 1:4 200MHZ 8SOIC
Lowest to $3.0596

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7772 $54.4404
16+ $6.3813 $102.1008
25+ $6.1819 $154.5475
34+ $5.9825 $203.4050
44+ $5.7831 $254.4564
58+ $5.1848 $300.7184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,292 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess