EN
  • EN
  • DE

LMK00338RTAR

Part No LMK00338RTAR
Manufacturer Texas Instruments
Catalog Clock/Timing - Application Specific
Description IC CLK BUF 400MHZ 1CIRC 40WQFN / LMK00338 8-Output Differential Clock Buffer/Level Translator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
PLL No
Main Purpose PCI Express (PCIe), SATA CPU
Input CML, HCSL, HSTL, LVDS, LVPECL, SSTL, Crystal
Output HCSL, LVCMOS
Number of Circuits 1
Frequency - Max 400MHz
Supply Voltage (V) 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 40-WFQFN Exposed Pad
Supplier Device Package 40-WQFN (6x6)
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809413-LMK00338RTAR
Ultra Librarian 3D Model Ultra Librarian LMK00338RTAR CAD Model

Description

The LMK00338RTAR is a high-performance, low-skew, low-jitter clock buffer from Texas Instruments designed to distribute high-speed signals with precision. This device is a part of TI's clock distribution family, which is known for providing reliable and flexible solutions to meet the stringent requirements of complex digital systems.

Key Features

  • Multiple Outputs: The LMK00338RTAR features eight low-skew outputs that can support various signaling standards, making it highly versatile for different applications.
  • Low Jitter Performance: It is engineered to deliver low jitter, typically less than 50 fs RMS, which is crucial for maintaining signal integrity in high-speed communications.
  • Wide Frequency Range: This clock buffer supports a wide range of input clock frequencies, accommodating various system requirements.
  • Programmable: With programmable features such as output format (LVPECL, LVDS, HCSL) and voltage levels, the LMK00338RTAR offers design flexibility.
  • Power Supply: It operates on a 3.3V supply voltage, providing compatibility with standard power rails in modern digital systems.

Applications

The LMK00338RTAR is suitable for a wide array of applications, including but not limited to:

  • Data communications and networking equipment such as routers, switches, and servers.
  • High-performance computing and data storage systems.
  • Telecommunications infrastructure.
  • Industrial and medical equipment requiring precise timing.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LMK00338RTAR is no exception. This clock buffer is designed to meet the high reliability standards required in critical systems. It comes in a compact, surface-mount package that is RoHS compliant and suitable for automated assembly processes.

Ordering Information

The LMK00338RTAR is available in a 40-pin WQFN package and is specified for the industrial temperature range of -40°C to 85°C. For detailed specifications, application notes, and ordering information, please refer to the Texas Instruments official website or contact their sales and support team.

You May Also Be Interested in

Renesas Electronics America
IC CLK FANOUT/BUFF ZD 28SSOP
Need more? Email Us
Renesas Electronics America
VFQFPN 3.00X3.00X1.00 MM, 0.50MM
Lowest to $7.5672
Semtech Corporation
IC ESETS TIMER SONET 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Infineon Technologies
IC CLOCK GEN XDR 28-TSSOP
Lowest to $16.1180
Renesas Electronics America
IC CLOCK SYNTHESIZER 64QFN
Need more? Email Us
Renesas Electronics America
IC JITTER ATTENUATOR 24-TSSOP
Need more? Email Us
Renesas Electronics America
CLOCK BUFFER 3.3V LP-HCSL PCIE
Lowest to $8.7314
Renesas Electronics America
MULTIMKT-TIMING
Need more? Email Us
Infineon Technologies
IC CLK BUFF 13OUT SDRAM 28SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8640 $50.2320
32+ $3.1705 $101.4560
49+ $3.0714 $150.4986
68+ $2.9724 $202.1232
88+ $2.8733 $252.8504
117+ $2.5760 $301.3920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,800 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess