EN
  • EN
  • DE

LMK00334RTVRQ1

Part No LMK00334RTVRQ1
Manufacturer Texas Instruments
Catalog Clock/Timing - Application Specific
Description IC CLK BUF 400MHZ 1CIRC 32WQFN / PCI Express (PCIe) Translator IC 400MHz 1 Output 32-WQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Application Specific
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
PLL No
Main Purpose PCI Express (PCIe)
Input CML, HCSL, HSTL, LVDS, LVPECL, SSTL, Crystal
Output HCSL, LVCMOS
Number of Circuits 1
Frequency - Max 400MHz
Voltage - Supply 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-WQFN (5x5)
Base Product Number LMK00334
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-49455-2,296-49455-1,296-49455-6
Standard Package 1,000
Win Source Part Number 961888-LMK00334RTVRQ1
Ultra Librarian 3D Model Ultra Librarian LMK00334RTVRQ1 CAD Model

Description

LMK00334RTVRQ1 Automotive-Grade Clock Buffer by Texas Instruments

The LMK00334RTVRQ1 is a high-performance, automotive-grade clock buffer from Texas Instruments, specifically designed to meet the stringent requirements of the automotive industry. This robust device offers four differential or eight single-ended outputs and is capable of distributing high-quality clock signals with low jitter and skew, making it an ideal choice for advanced driver-assistance systems (ADAS), infotainment, and other in-vehicle applications.

Key Features:

  • High Performance: The device supports a wide frequency range and delivers clocks with low additive jitter, which is critical for high-speed data processing and communication within automotive systems.
  • Flexibility: With its ability to provide either differential or single-ended outputs, the LMK00334RTVRQ1 can interface with a variety of ICs, including FPGAs, microprocessors, and Ethernet PHYs, ensuring broad compatibility across different subsystems.
  • Robust Design: As a Q1-grade component, it is designed to operate reliably in the harsh environments typical of automotive applications, with extended temperature ranges and resistance to vibration and shock.
  • Low Power Consumption: Its power-efficient design contributes to lower overall system power usage, which is particularly important in battery-powered or energy-conscious automotive designs.
  • Programmable: The device features programmable dividers, allowing precise control over output frequency for various use cases, and it supports both LVPECL and LVDS output levels for added versatility.

Applications:

The LMK00334RTVRQ1 is suited for a wide range of applications within the automotive sector, including:

  • Advanced Driver-Assistance Systems (ADAS)
  • Infotainment and Telematics
  • Automotive Networking
  • Camera and Radar Systems
  • Navigation and GPS

In conclusion, the LMK00334RTVRQ1 from Texas Instruments is a versatile and reliable clock buffer that offers excellent performance and flexibility for automotive electronics. Its automotive-grade qualification ensures that it can withstand the rigors of the automotive environment, making it a trusted choice for manufacturers and designers alike.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK BUFFER
Need more? Email Us
Renesas Electronics America
CLOCK BUFFER 8 OUTPUT PCIE GEN1
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER 24MLF
Lowest to $1.3971
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Renesas Electronics America
IC BUFFER 2OUTPUT 1.5V 24VFQFPN
Need more? Email Us
Renesas Electronics America
IC FREQ GEN 200MHZ CLK 56-SSOP
Need more? Email Us
Microchip Technology
MEMS OSC XO 100.0000MHZ HCSL LVD
Need more? Email Us
Skyworks Solutions Inc.
IC CLOCK GENERATOR PCIE 8TSSOP
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4175 $51.2625
36+ $2.8041 $100.9476
56+ $2.7165 $152.1240
77+ $2.6288 $202.4176
99+ $2.5412 $251.5788
132+ $2.2783 $300.7356
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,760 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess