The LMH6673MA is a high-performance, high-speed operational amplifier designed by the renowned semiconductor manufacturer Texas Instruments. This op-amp is part of a family of monolithic amplifiers that are well-suited for a wide range of applications, including video, communications, and test equipment.
Key Features
- High-Speed Performance: The LMH6673MA offers a high slew rate and bandwidth to accommodate fast signal transitions and high-frequency signals, making it ideal for video and high-speed signal processing applications.
- Low Distortion: With its low harmonic distortion, the LMH6673MA ensures signal fidelity, which is crucial for applications such as broadcast equipment and professional audio.
- Single Supply Operation: The device can operate from a single 5V to 12V supply, providing design flexibility and simplifying power supply requirements.
- Output Short-Circuit Protection: This feature enhances the durability of the LMH6673MA, ensuring reliability even in the event of output to ground shorts.
Applications
The LMH6673MA is versatile and can be used in a variety of applications, including:
- High-Definition Video Equipment
- Cable Drivers
- ADC/DAC Buffers
- Test and Measurement Instruments
- Active Filters
Technical Specifications
The technical specifications of the LMH6673MA make it a robust choice for demanding applications:
- Supply Voltage Range: 5V to 12V
- Bandwidth: 190 MHz
- Slew Rate: 475 V/µs
- Total Harmonic Distortion: 0.01%
With its combination of speed, power efficiency, and robustness, the LMH6673MA from Texas Instruments is an excellent choice for designers looking to optimize their high-speed signal processing systems. Its industry-standard 8-pin SOIC package ensures compatibility with a wide range of PCB designs, making it easy to integrate into existing and new projects alike.