EN
  • EN
  • DE

LMH6658MA/NOPB

Part No LMH6658MA/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 2 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Voltage Feedback Amplifier Circuit Rail-to-Rail 8-SOIC
Manufacturer Texas Instruments
Series LMH®
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name LMH6658
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number LMH6658MA-NDR, *LMH6658MA/NOPB, LMH6658MANOPB
Quantity per package 95
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923375-LMH6658MA/NOPB
Ultra Librarian 3D Model Ultra Librarian LMH6658MA/NOPB CAD Model

Description

The LMH6658MA/NOPB is a high-performance operational amplifier designed and manufactured by Texas Instruments, a global leader in semiconductor solutions. This op-amp is part of the PowerWise® family, which means it delivers exceptional power efficiency without sacrificing performance. It is a versatile component suitable for a wide range of applications, including test and measurement systems, sensors, audio circuits, and many other electronic devices.

Key Features

  • High Speed: The LMH6658MA/NOPB offers a high slew rate of 1300 V/µs and a wide bandwidth of 155 MHz, making it an excellent choice for fast signal processing applications.
  • Low Distortion: With a total harmonic distortion plus noise (THD+N) of -75 dBc, this op-amp ensures high-fidelity signal amplification, which is crucial for audio and instrumentation applications.
  • Low Power Consumption: It operates with a low supply current of 6.5 mA, contributing to energy-efficient designs.
  • Supply Voltage Range: The device supports a wide supply voltage range from 2.7V to 12V, providing flexibility in various circuit designs.
  • Output Current: It can deliver an output current of 65 mA, which is suitable for driving a range of loads.
  • Stability: The LMH6658MA/NOPB is stable for gains as low as +2, ensuring reliable performance in different configurations.

Package and Quality

The NOPB designation indicates that the product is provided in a "No Lead" (Pb-free) package, reflecting Texas Instruments' commitment to environmental sustainability. The LMH6658MA/NOPB comes in an 8-pin SOIC package, which is widely used and easy to integrate into various circuit boards.

Applications

  • Active filters
  • ADC/DAC buffers
  • Video and RF amplification
  • Test and measurement equipment
  • Audio processing
  • Professional cameras

With its combination of speed, power efficiency, and low distortion, the LMH6658MA/NOPB operational amplifier from Texas Instruments is an ideal choice for designers looking to enhance the performance of their high-speed analog circuits.

You May Also Be Interested in

Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3211 $51.0642
53+ $1.9045 $100.9385
82+ $1.8450 $151.2900
113+ $1.7855 $201.7615
145+ $1.7260 $250.2700
194+ $1.5474 $300.1956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,050 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess