EN
  • EN
  • DE

LMH6655MMX/NOPB

Part No LMH6655MMX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LMH6654, LMH6655 Single and Dual Low Power, 250 MHz, Low Noise Amplifiers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type Voltage Feedback
Number of Circuits 2
SR - Slew Rate 200 V/μs
GBP - Gain Bandwidth Product 260MHz
Current - Input Bias 5μA
Voltage - Input Offset 1mV
Operating Supply Current 4.5mA
Output Current per Channel 120mA
Dual Supply Voltage (±) 4.5 V ~ 12 V, ±2.25 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 1201565-LMH6655MMX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LMH6655
Introduction Date August 01, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LMH6655MMX/NOPB CAD Model

Description

Product Overview: LMH6655MMX/NOPB

The LMH6655MMX/NOPB is a high-performance, low-power voltage feedback amplifier from Texas Instruments, designed to offer a blend of speed, precision, and power efficiency. This makes it an ideal choice for a wide range of applications, including active filters, ADC buffer amplifiers, and general-purpose amplifications.

Key Features

  • High Speed: With a bandwidth of 155 MHz at a gain of +2, the LMH6655MMX/NOPB provides fast settling times, making it suitable for high-speed signal processing applications.
  • Low Distortion: The device offers low harmonic distortion, which is critical for maintaining signal fidelity in audio and communication systems.
  • Power Efficiency: Operating with a single supply voltage range from 2.7V to 5.5V, or dual supplies of ±1.35V to ±2.75V, it ensures efficient power usage without compromising performance.
  • Output Current: Capable of delivering an output current of 75 mA, the LMH6655MMX/NOPB is suitable for driving a range of loads.
  • Slew Rate: A high slew rate of 160 V/μs allows the amplifier to respond quickly to changes in the input signal.
  • Shutdown Feature: It includes a shutdown feature that reduces power consumption when the amplifier is not in active use.

Applications

The versatile nature of the LMH6655MMX/NOPB makes it an excellent choice for various applications, including:

  • Video and RF amplification
  • Test and measurement equipment
  • Medical instrumentation
  • Telecommunications
  • Active filtering
  • ADC/DAC buffer

Product Specifications

The LMH6655MMX/NOPB comes in a small 8-pin VSSOP package, which is ideal for space-constrained applications. Its NOPB designation indicates that it is part of Texas Instruments' "Green" product line, meaning it is lead-free and RoHS compliant. The device is characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide temperature range.

With its combination of speed, precision, and low power consumption, the LMH6655MMX/NOPB from Texas Instruments stands out as a robust solution for designers looking to enhance the performance of their high-speed analog circuits.

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1661 $55.4949
20+ $5.0594 $101.1880
31+ $4.9013 $151.9403
43+ $4.7432 $203.9576
55+ $4.5851 $252.1805
73+ $4.1108 $300.0884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,278 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess