EN
  • EN
  • DE

LMH6642MA/NOPB

Part No LMH6642MA/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LMH664x Low Power, 130 MHz, 75 mA Rail-to-Rail Output Amplifiers | IC OPAMP VFB 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type Voltage Feedback
Output Type Rail-to-Rail
Slew Rate 135V/μs
-3db Bandwidth 130MHz
Current - Input Bias 1.6μA
Voltage - Input Offset 1mV
Supply Current 2.7mA
Current - Output / Channel 75mA
Supply Voltage , Single/Dual (±) 2.7V ~ 12.8V, ±1.35V ~ 6.4V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LMH6642
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1201536-LMH6642MA/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMH6642MA/NOPB CAD Model

Description

LMH6642MA/NOPB - Low-Power, Rail-to-Rail Output Operational Amplifier from Texas Instruments

The LMH6642MA/NOPB is a high-performance, low-power operational amplifier from Texas Instruments, designed to provide a perfect balance between speed, power consumption, and voltage range. This operational amplifier features rail-to-rail output, which enables it to deliver output voltage swings that extend to both supply rails, maximizing the dynamic range in various applications.

With a supply voltage range of 2.7V to 12V, the LMH6642MA/NOPB is extremely versatile, making it suitable for battery-operated devices as well as industrial applications that require higher voltage operations. Its low supply current of 2.7mA per channel is ideal for power-sensitive applications without compromising on performance.

The LMH6642MA/NOPB boasts a high unity-gain bandwidth of 130MHz and a high slew rate of 75V/μs, which ensures fast and accurate signal amplification. This makes it an excellent choice for applications that require high-speed signal processing, such as video, communications, and test equipment.

Furthermore, the device features a low input bias current of 5pA and a low input offset voltage of 3.5mV, which ensures precision and stability in measurement and control systems. The common-mode rejection ratio (CMRR) of 70dB and the power supply rejection ratio (PSRR) of 92dB typify its ability to reject unwanted signals and maintain signal fidelity.

Available in an 8-pin SOIC package, the LMH6642MA/NOPB is designed for easy integration into a wide range of electronic circuits. Its operational temperature range from -40°C to +125°C ensures reliable performance in extreme environments.

Whether you're designing audio equipment, sensor interfaces, active filters, or any application that demands a high-speed, low-power op-amp with rail-to-rail output, the LMH6642MA/NOPB from Texas Instruments is an excellent choice that offers a robust feature set to meet your design requirements.

To sum up, the LMH6642MA/NOPB operational amplifier is a high-speed, low-power, and versatile component that delivers top-notch performance for a variety of applications. Its rail-to-rail output, combined with a wide supply voltage range and low-power consumption, makes it an ideal solution for designers seeking efficiency and precision.

You May Also Be Interested in

Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4218 $56.8720
80+ $1.3319 $106.5520
120+ $1.2869 $154.4280
170+ $1.1969 $203.4730
220+ $1.1519 $253.4180
275+ $1.1069 $304.3975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,210 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess