EN
  • EN
  • DE

LMH6585VV/NOPB

Part No LMH6585VV/NOPB
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description LMH6584/LMH6585 32x16 400 MHz Analog Crosspoint Switches, Gain of 1, Gain of 2 | IC CROSSPOINT SWIT 32X16 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Applications Video
Supply Voltage , Dual (V±) ±3V ~ 5.5V
-3db Bandwidth 400MHz
Features Buffered
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Family Part Number LMH6585
Manufacturer Pack Quantity 60
MSL Level 3 (168 Hours)
Win Source Part Number 1201496-LMH6585VV/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMH6585VV/NOPB CAD Model

Description

The LMH6585VV/NOPB from Texas Instruments is a high-performance, digitally controlled variable gain amplifier (DVGA) designed to meet the rigorous demands of a variety of signal processing applications. This versatile device is well-suited for applications such as wireless communication, radar systems, test and measurement equipment, and base station infrastructure.

Key Features

  • Wide Bandwidth: The LMH6585VV/NOPB boasts a wide bandwidth that supports a range of frequencies, making it ideal for high-speed signal processing.
  • High Linearity: With its excellent linearity, this DVGA ensures minimal distortion in signal amplification, crucial for maintaining signal integrity.
  • Programmable Gain: The gain can be digitally controlled through a serial interface, allowing for precise adjustments to accommodate different signal levels.
  • Low Noise Figure: The device's low noise figure contributes to a high signal-to-noise ratio, enhancing the overall system performance.
  • Single 5V Supply: Operating on a single 5V supply simplifies the power supply design and reduces system complexity.

Applications

  • Wireless communication infrastructure
  • Radar and satellite systems
  • Test and measurement equipment
  • IF sampling receivers

The LMH6585VV/NOPB is available in a compact, surface-mount package and is characterized for operation over the industrial temperature range. Its robust design and ability to handle a wide range of operating conditions make it a reliable choice for engineers and designers looking to optimize their signal processing systems.

With its combination of performance, flexibility, and reliability, the LMH6585VV/NOPB from Texas Instruments stands out as a leading solution in the field of variable gain amplifiers.

You May Also Be Interested in

Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Renesas Electronics America
IC MUX STEREO 2:1 CD/MP3 16-TQFN
Need more? Email Us
Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Microchip Technology
IC SWITCH SPST 50MHZ 48LQFP
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess