EN
  • EN
  • DE

LMH6574MA

Part No LMH6574MA
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description LMH6574 4:1 High Speed Video Multiplexer | IC VIDEO MULTIPLEXER 4X1 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Applications Video
Supply Voltage , Single (V+) 6V ~ 12V
Supply Voltage , Dual (V±) ±3V ~ 6V
-3db Bandwidth 500MHz
Features Buffered
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number LMH6574
Manufacturer Pack Quantity 55
MSL Level 1 (Unlimited)
Win Source Part Number 1201489-LMH6574MA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMH6574MA CAD Model

Description

Product Overview: LMH6574MA from Texas Instruments

The LMH6574MA is a high-performance, low-power, quad video amplifier designed by Texas Instruments, a leader in semiconductor solutions. This device is tailored to meet the demanding requirements of high-speed video and telecommunications applications, offering both quality and reliability for a variety of systems.

Key Features

  • High Bandwidth: The LMH6574MA boasts a wide bandwidth of 400 MHz when set at a gain of 2V/V, ensuring that it can easily handle high-speed signals without compromising the integrity of the video or data being transmitted.
  • Low Power Consumption: Despite its high performance, the device is designed to be energy-efficient, with a low supply current that helps to minimize power usage and heat generation within the system.
  • Adjustable Gain: The amplifier provides a gain range that can be set by external resistors, allowing for flexibility in different application requirements.
  • High Slew Rate: With a high slew rate of 1300 V/μs, the LMH6574MA ensures rapid changes in voltage are handled efficiently, which is critical for maintaining signal fidelity in fast-paced environments.

Applications

The LMH6574MA is ideal for a variety of applications that require high-speed signal processing, such as:

  • Video switching and routing
  • Professional video editing and broadcasting equipment
  • Telecommunications data streams
  • Medical imaging systems
  • High-speed analog-to-digital conversion systems

Quality and Support

Texas Instruments provides extensive technical support for the LMH6574MA, including detailed datasheets, application notes, and design resources. Customers can rely on TI's commitment to quality and long-term reliability for their critical applications. The LMH6574MA is available in a SOIC-14 package, ensuring compatibility with standard PCB layouts and easy integration into existing designs.

With its combination of performance, efficiency, and flexibility, the LMH6574MA from Texas Instruments stands out as an excellent choice for professionals seeking a high-quality quad video amplifier solution.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.3262
Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us
Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $11.9479
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7189 $52.0646
29+ $3.4836 $101.0244
45+ $3.3659 $151.4655
64+ $3.1305 $200.3520
83+ $3.0128 $250.0624
104+ $2.8951 $301.0904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess