EN
  • EN
  • DE

LMH6552MAX/NOPB

Part No LMH6552MAX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 1.5-GHz Fully Differential Amplifier | IC OPAMP CFA 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Amplifier Type Current Feedback
Output Type Differential
Slew Rate 3800V/μs
-3db Bandwidth 1.5GHz
Current - Input Bias 60μA
Voltage - Input Offset 1.5mV
Supply Current 22.5mA
Current - Output / Channel 80mA
Supply Voltage , Single/Dual (±) 4.5V ~ 12V, ±2.25V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LMH6552
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1201474-LMH6552MAX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMH6552MAX/NOPB CAD Model

Description

Product Overview: LMH6552MAX/NOPB

The LMH6552MAX/NOPB is a high-performance, fully differential amplifier designed by Texas Instruments to deliver exceptional signal fidelity and wide bandwidth for a variety of applications. This differential amplifier is an ideal choice for driving high-speed analog-to-digital converters (ADCs) or buffering high-speed signals. Its design ensures low distortion and noise, making it suitable for high-end audio, test and measurement equipment, and communication systems.

Key Features

  • High Bandwidth: The LMH6552MAX/NOPB offers a wide bandwidth of 900 MHz, which ensures that signals are amplified without significant loss of detail or performance across a broad frequency range.
  • Low Distortion: With a total harmonic distortion plus noise (THD+N) of -80 dBc at 10 MHz, this amplifier provides clean amplification, preserving the integrity of the original signal.
  • High Output Current: Capable of delivering an output current of 100 mA, the LMH6552MAX/NOPB can drive heavy loads while maintaining high performance.
  • Adjustable Gain: The gain of the amplifier is externally adjustable, allowing for flexibility in various design configurations and applications.
  • Power-Down Feature: The device includes a power-down feature that reduces the current consumption to 2.5 mA, making it suitable for power-sensitive applications.
  • Single-Supply Operation: It operates from a single 5V supply, simplifying power supply design and reducing system complexity.

Applications

  • Driving high-speed ADCs
  • High-speed differential line drivers
  • Single-ended to differential conversion
  • Communication infrastructure
  • Test and measurement equipment
  • High-end audio equipment

Quality and Reliability

The LMH6552MAX/NOPB is provided in a compact 8-pin SOIC package and is characterized for operation from -40°C to 85°C. Texas Instruments is known for its commitment to quality, and this product is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring reliability and performance. The NOPB designation indicates that the product is lead-free, reflecting TI's dedication to environmental sustainability.

Whether you are designing a high-speed data acquisition system or a professional audio interface, the LMH6552MAX/NOPB differential amplifier from Texas Instruments offers the precision and power you need to achieve top-tier performance.

You May Also Be Interested in

Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3002 $51.1014
17+ $5.9899 $101.8283
26+ $5.8027 $150.8702
36+ $5.6156 $202.1616
47+ $5.4284 $255.1348
62+ $4.8668 $301.7416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,720 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess