EN
  • EN
  • DE

LMH6550MMX

Part No LMH6550MMX
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 1 CIRCUIT 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Voltage Feedback Amplifier 1 Circuit Differential 8-VSSOP
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-VSSOP
Family Name LMH6550
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 3500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923364-LMH6550MMX
Ultra Librarian 3D Model Ultra Librarian LMH6550MMX CAD Model

Description

The LMH6550MMX from Texas Instruments is a high-performance, fully differential amplifier designed to deliver exceptional signal fidelity and wide bandwidth for a diverse range of applications. This amplifier is part of TI's renowned family of analog and mixed-signal processing products, which are widely recognized for their quality and reliability.

Key Features

  • High Speed: The LMH6550MMX boasts a high slew rate and wide bandwidth, making it suitable for high-speed signal processing tasks. Its fast response time ensures minimal distortion in fast-changing signal environments.
  • Low Distortion: With its low harmonic distortion, the amplifier is ideal for applications requiring high signal purity, such as professional audio, instrumentation, and data acquisition systems.
  • Fully Differential Design: The fully differential input and output architecture provides improved noise rejection and reduces susceptibility to common-mode interference, enhancing the overall signal integrity.
  • Power Efficiency: This device offers a balance between performance and power consumption, making it suitable for battery-powered devices and energy-sensitive applications.
  • Flexible Supply Voltage: The LMH6550MMX can operate over a wide range of supply voltages, accommodating various system designs and ensuring easy integration into existing circuits.

Applications

The versatility of the LMH6550MMX allows it to be used in multiple applications, including:

  • ADC (Analog-to-Digital Converter) Buffer
  • DAC (Digital-to-Analog Converter) Output Amplification
  • Professional Audio Equipment
  • Video and High-Speed Data Transmission
  • Test and Measurement Equipment

Product Specifications

The LMH6550MMX comes in a compact 8-pin MSOP (Mini Small Outline Package) that is suitable for space-constrained applications. It features a wide operating temperature range, ensuring reliable performance across various environmental conditions. The device is RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability.

Ordering and Availability

For detailed ordering and availability information, please visit the Texas Instruments website or contact an authorized distributor. The LMH6550MMX is available for purchase in various quantities, catering to both small-scale projects and large-volume production needs.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5723 $52.5784
19+ $5.3926 $102.4594
29+ $5.2241 $151.4989
40+ $5.0556 $202.2240
52+ $4.8871 $254.1292
69+ $4.3815 $302.3235
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,510 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess