EN
  • EN
  • DE

LMH1983SQE/NOPB

Part No LMH1983SQE/NOPB
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO CLOCK GENERATOR 40WQFN / Video Generator IC I2C NTSC, PAL 40-WQFN (6x6) Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Function Generator
Applications Professional Video
Standards NTSC, PAL
Control Interface I²C
Voltage - Supply 3.3V ~ 3.6V
Mounting Type Surface Mount
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-WQFN (6x6)
Base Product Number LMH1983
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 186511-LMH1983SQE/NOPB
Ultra Librarian 3D Model Ultra Librarian LMH1983SQE/NOPB CAD Model

Description

The LMH1983SQE/NOPB is an advanced clock generator product from Texas Instruments, a renowned global semiconductor company.

  • Clock Tree: This product is designed with high precision and is aimed to deliver top-notch performance in various applications. The LMH1983SQE/NOPB is part of Texas Instruments' series of clock generators and is noted for its versatility and high functionality.
  • Clock Generation: The LMH1983SQE/NOPB is a multi-rate video clock generator with an integrated 3G/HD/SD-SDI clock tree. This integrated clock tree is designed to provide advanced synchronization for broadcast video equipment, making it a valuable tool for professionals in the field.
  • Output Clocks: The device is capable of generating seven simultaneous output clocks, making it extremely versatile and adaptable to different needs.
  • Clock Accuracy: The LMH1983SQE/NOPB is known for its precision, with a clock accuracy that falls within ±1 ppm when free running at 27 MHz. This ensures that it can deliver the high performance required in professional video applications.
  • Locking Features: The LMH1983SQE/NOPB also has the ability to lock to various references, including bi-level and tri-level sync signals, DVB-ASI, and 27 MHz.
  • Programmable Output Dividers: One of the key features of the LMH1983SQE/NOPB is its programmable output dividers, which allow the user to set the output frequency for each clock output. This makes it possible to customize the clock output to suit the specific needs of the application.
  • Power-Saving Feature: The LMH1983SQE/NOPB is designed for easy integration into a broad range of equipment. It comes in a compact 48-pin LLP package, which makes it suitable for space-constrained applications. The device operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance even in challenging environments.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 176QFP21
Need more? Email Us
Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO CONTROLLER 208QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80TQFP14
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.5461 $71.0922
4+ $33.2964 $133.1856
5+ $32.1715 $160.8575
7+ $29.9218 $209.4526
9+ $28.7969 $259.1721
11+ $27.6720 $304.3920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,770 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess