EN
  • EN
  • DE

LMH1980MM/NOPB

Part No LMH1980MM/NOPB
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC SEPARATOR VID SD/HD/PC 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Video Sync
Applications Displays, Projectors, Receivers
Mounting SMD (SMT)
Case / Package 10-VSSOP
Win Source Part Number 86508-LMH1980MM
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Consumer Electronics, Automotive, Industrial
Ultra Librarian 3D Model Ultra Librarian LMH1980MM/NOPB CAD Model

Description

The LMH1980MM/NOPB is a high-performance, multi-format auto-detection video sync separator developed by Texas Instruments. This product is designed to extract sync timing information from standard and non-standard video formats, making it a versatile tool for a wide range of video applications.

  • Auto-Detection: The LMH1980MM/NOPB is capable of automatically detecting and processing a variety of video standards, including NTSC, PAL, and SECAM for standard definition inputs, and 480p, 576p, 720p, 1080i, and 1080p for high definition component video inputs. This automatic detection feature eliminates the need for manual selection of video format, simplifying the design process and reducing the risk of errors.
  • Power-Saving Mode: This product also provides a host of additional features that enhance its functionality and usability. For instance, it includes a proprietary power-saving mode that significantly reduces power consumption when no video signal is detected.
  • Other Features: It also has a built-in color burst detection feature for composite video signals, and a vertical blanking interval (VBI) data slicer that can be used for closed captioning and other applications.
  • Packaging: The LMH1980MM/NOPB is designed with a compact, surface-mount micro SMD package, making it suitable for space-constrained applications.
  • Temperature Range: It operates over a wide temperature range of -40°C to +85°C, ensuring reliable performance under various environmental conditions.
  • Quality: Texas Instruments has designed the LMH1980MM/NOPB with an emphasis on quality and reliability. It is compliant with RoHS and Green standards, which means it is free of hazardous substances and environmentally friendly.
  • Testing: The product also undergoes rigorous testing and quality control procedures to ensure that it meets the highest standards of performance and durability.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 100QFP15
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1597 $57.1179
15+ $6.6952 $100.4280
24+ $6.4859 $155.6616
32+ $6.2767 $200.8544
42+ $6.0675 $254.8350
56+ $5.4398 $304.6288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,430 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess