Product Overview: Texas Instruments LMH1226RTWT
The Texas Instruments LMH1226RTWT is a high-performance Ultra HD-SDI reclocker designed to meet the demands of professional video and broadcast applications. With its advanced features and reliable performance, the LMH1226RTWT ensures the integrity of high-speed signals while providing flexibility and ease of integration into a wide range of video equipment.
Key Features
- Support for Multiple Video Formats: The LMH1226RTWT is capable of reclocking SD-SDI, HD-SDI, 3G-SDI, 6G-SDI, and 12G-SDI signals, making it a versatile solution for different video standards.
- High Data Rates: It supports data rates up to 11.88 Gbps, which is crucial for handling 4K video streams with ease.
- Low Jitter Performance: The device offers excellent jitter cleaning capabilities, ensuring high-quality signal transmission with minimal signal degradation.
- Automatic Rate Detection: With the ability to automatically detect the incoming signal's data rate, the LMH1226RTWT simplifies the design of broadcast equipment by removing the need for manual configuration.
- Programmable Equalization and Output Swing: These features allow for optimization based on different cable lengths and signal conditions, enhancing signal integrity.
Applications
The LMH1226RTWT is ideal for a range of applications within the broadcast industry, including:
- Professional Video Cameras
- Video Switchers
- Routers
- Video Editing/Production Equipment
- Distribution Amplifiers
Technical Specifications
Below are some of the technical specifications for the LMH1226RTWT:
- Supply Voltage: 1.2V, 3.3V
- Operating Temperature Range: -40°C to 85°C
- Package: 16-WQFN (3x3)
- RoHS Compliant
For designers and engineers looking for a robust reclocker for their next-generation video equipment, the Texas Instruments LMH1226RTWT offers the performance and features necessary to deliver high-quality video signals in a compact and power-efficient package.