EN
  • EN
  • DE

LMH0387SL/NOPB

Part No LMH0387SL/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description 3 Gbps HD/SD SDI Configurable I/O Adaptive Cable Equalizer / Cable Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Applications Amplifier
Interface SPI Serial
Operating Supply Voltage 3.135 V ~ 3.465 V
Package 48-VFQFN
Manufacturer Package 48-TLGA (7x7)
Mounting SMD
Win Source Part Number 1201407-LMH0387SL/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LMH0387
Introduction Date April 06, 2010
ECCN 5A991.c.1
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LMH0387SL/NOPB CAD Model

Description

The LMH0387SL/NOPB is a cutting-edge 3G/HD/SD SDI Configurable I/O Adaptive Cable Equalizer developed by Texas Instruments. This high-performance integrated circuit is designed to provide unparalleled signal conditioning for serial digital interface (SDI) signals in professional video and broadcast applications. Its advanced features and robust design make it a go-to solution for a wide range of video processing needs.

Key Features

  • Adaptive Cable Equalization: The LMH0387SL/NOPB offers superior equalization capabilities, automatically compensating for signal loss across long cable runs, ensuring clear and reliable video signals over distances of up to 140m at 3G-SDI, 200m at HD-SDI, and 400m at SD-SDI.
  • Wide Data Rate Range: This device supports a broad spectrum of data rates from 143 Mbps to 2.97 Gbps, making it versatile enough to handle various SDI standards, including SMPTE 424M, SMPTE 292M, and SMPTE 259M-C.
  • Low Power Consumption: Designed with efficiency in mind, the LMH0387SL/NOPB maintains low power consumption, which is critical in high-density video processing applications and helps reduce the overall system power budget.
  • Integrated Reclocker: The on-chip reclocker provides jitter cleaning for the incoming signal, ensuring a stable and clean output, which is essential for maintaining signal integrity in digital video systems.
  • Programmable Outputs: Users can program the outputs for either differential or single-ended modes, offering flexibility in interfacing with other components within the system.

Applications

  • Professional Video Cameras
  • Video Switchers
  • Video Routers
  • Broadcast Video Equipment
  • Digital Signage

The LMH0387SL/NOPB comes in a compact 16-pin WQFN package and is characterized for operation over the free-air temperature range of -40°C to +85°C. Its robust design and advanced features ensure that it can meet the rigorous demands of professional video and broadcast environments, making it an essential component for any high-definition video application.

You May Also Be Interested in

Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.8133 $68.4399
6+ $18.7187 $112.3122
9+ $18.1337 $163.2033
12+ $17.5487 $210.5844
15+ $16.9638 $254.4570
20+ $15.2089 $304.1780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,730 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess