EN
  • EN
  • DE

LMH0046MH/NOPB

Part No LMH0046MH/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC SDI RECLOCKER HD/SD 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Applications Displays
Supply Voltage - Operating 3.135 V to 3.465 V
Case / Package 20-HTSSOP
Mounting Surface Mount
Win Source Part Number 019526-LMH0046MH/NOPB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMH0046MH/NOPB CAD Model

Description

The LMH0046MH/NOPB is a high-performance, adaptive cable equalizer manufactured by Texas Instruments. This product is specifically designed for use with SDI (Serial Digital Interface) video applications, and it supports data rates ranging from 125 Mbps to 2.97 Gbps. This includes SD-SDI, HD-SDI, and 3G-SDI.

  • Integrated Reclocker: Yes, effectively reduces jitter and improves signal integrity
  • Adaptive Equalization: Automatically compensates for cable loss of up to 40 dB at 1.5 GHz over 100 meters of Belden 1694A cable
  • Cable Length Indicator: Provides an estimate of the cable length based on the equalizer settings
  • Signal Lock Detect: Provides a way to monitor the integrity of the incoming signal
  • Package: 16-pin HTSSOP PowerPAD
  • Operating Voltage: 3.3V
  • Power Consumption: 375mW

An ideal solution for SDI video applications.

You May Also Be Interested in

Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.9950 $57.9900
5+ $23.7908 $118.9540
7+ $23.0474 $161.3318
9+ $22.3039 $200.7351
12+ $21.5604 $258.7248
16+ $19.3300 $309.2800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,497 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess