EN
  • EN
  • DE

LMH0026MH/NOPB

Part No LMH0026MH/NOPB
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description SD SDI Reclocker with Dual Differential Outputs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Reclocker
Applications Digital Video
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 20-HTSSOP
Win Source Part Number 1201357-LMH0026MH/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LMH0026
Introduction Date March 31, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LMH0026MH/NOPB CAD Model

Description

The LMH0026MH/NOPB is a high-performance SDI cable driver designed and manufactured by Texas Instruments. This device is specifically engineered to support Serial Digital Interface (SDI) signals, making it an ideal component for professional video and broadcast applications where reliable and high-quality signal transmission is paramount.

Key Features

  • Signal Integrity: The LMH0026MH/NOPB ensures excellent signal quality over long cable runs, supporting data rates up to 1.485 Gbps. This makes it suitable for SD-SDI, HD-SDI, and DVB-ASI video formats.
  • Flexibility: With a wide supply voltage range from 3.3V to 5V, this cable driver can be integrated into various system designs with ease, offering designers flexibility in their power supply choices.
  • Power Efficiency: The device features a low-power consumption design, which is critical in reducing thermal footprint and improving system reliability.
  • Robustness: The LMH0026MH/NOPB is characterized by its robust output drivers that can drive long lengths of coaxial cable, ensuring signal integrity despite potential losses in the transmission medium.
  • Protection: It includes integrated cable driver outputs with short-circuit and thermal shutdown protection, safeguarding the device against potential damage from overcurrent or overheating conditions.

Applications

The LMH0026MH/NOPB is widely used in the broadcast industry, particularly in equipment such as video cameras, video routers, video switchers, and other professional video gear. Its ability to maintain signal fidelity makes it a go-to choice for engineers and designers working on studio equipment, outside broadcasting vans, and video post-production facilities.

Package and Availability

The device comes in a compact 16-lead HTSSOP PowerPAD™ package, which not only facilitates efficient thermal dissipation but also allows for a smaller footprint on printed circuit boards. The 'NOPB' suffix in the product code indicates that this device is lead-free and RoHS compliant, meeting the environmental standards required in many markets today.

In summary, the LMH0026MH/NOPB cable driver from Texas Instruments is a top-tier solution for transmitting SDI signals with high fidelity, offering robustness, efficiency, and flexibility for a wide range of professional video applications.

You May Also Be Interested in

Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566
MACOM Technology Solutions
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 144QFP20
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.4714 $60.9428
4+ $25.0022 $100.0088
7+ $24.2209 $169.5463
9+ $23.4396 $210.9564
12+ $22.6583 $271.8996
15+ $20.3143 $304.7145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess