EN
  • EN
  • DE

LMH0002SQ/S250

Part No LMH0002SQ/S250
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC CABLE DVR SERIAL DGTL 16WQFN / Serial Digital Cable Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Serial Driver
Applications SMPTE 259M / 344M
Mounting SMD
Package 16-WQFN Exposed Pad
Manufacturer Package 16-WQFN (4x4)
Win Source Part Number 779435-LMH0002SQ/S250
Popularity Medium
Supply and Demand Status Limited
Family Name LMH0002
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMH0002SQ/S250 CAD Model

Description

Introducing the LMH0002SQ/S250 from Texas Instruments

The LMH0002SQ/S250 is a high-performance Serial Digital Cable Driver designed and manufactured by the renowned Texas Instruments. This sophisticated device is specifically engineered to meet the rigorous demands of the broadcast video industry. It is capable of driving serial digital video data through 75Ω coaxial cables, which is a standard requirement in professional video environments.

The LMH0002SQ/S250 operates over a wide frequency range and is compatible with SMPTE 259M, SMPTE 344M, and DVB-ASI standards. This ensures that the device can handle data rates up to 540 Mbps, making it suitable for SD (Standard Definition), ED (Enhanced Definition), and some HD (High Definition) video formats. The versatility of this product is one of its key features, allowing it to be used in a variety of applications including digital video routers, switches, and distribution amplifiers.

One of the standout features of the LMH0002SQ/S250 is its low power consumption. With an operating range of 3.3V, it is designed to be energy-efficient without compromising on performance. Additionally, the device boasts excellent output return loss performance, which is critical for maintaining signal integrity over long cable runs.

The LMH0002SQ/S250 comes in a compact 16-pin WQFN package, which makes it ideal for space-constrained applications. Its small form factor does not hinder its robustness or reliability, which is a testament to Texas Instruments' commitment to quality and innovation.

For ease of integration, the LMH0002SQ/S250 includes an internal voltage regulator, which allows for single-supply operation. This feature simplifies the design and reduces the number of external components required, thereby saving on both space and cost.

Overall, the LMH0002SQ/S250 is a testament to Texas Instruments' dedication to providing high-quality, reliable components for the broadcast video industry. Its combination of performance, efficiency, and versatility makes it an excellent choice for professionals looking to enhance their video transmission systems.

You May Also Be Interested in

MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
MACOM Technology Solutions
12G/6G/3G/HD/SD-SDI RECLOCKER WI
Need more? Email Us
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80TQFP14
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP14
Need more? Email Us
Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us
Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5127 $54.1524
28+ $3.7028 $103.6784
42+ $3.5871 $150.6582
58+ $3.4714 $201.3412
75+ $3.3556 $251.6700
100+ $3.0085 $300.8500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess