EN
  • EN
  • DE

LMH0002TMAX/NOPB

Part No LMH0002TMAX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description LMH0002 SMPTE 292M / 259M SERIAL / Video Driver IC Serial DVB-ASI, SMPTE 8-SOIC Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Texas Instruments
Package Bulk
Product Status Active
Function Driver
Applications Consumer Video
Standards DVB-ASI, SMPTE
Control Interface Serial
Voltage - Supply 3.135V ~ 3.465V
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 470667-LMH0002TMAX/NOPB
Ultra Librarian 3D Model Ultra Librarian LMH0002TMAX/NOPB CAD Model

Description

The LMH0002TMAX/NOPB is a high-performance Serial Digital Interface (SDI) cable driver from Texas Instruments that is designed to support the transmission of high-definition video signals. This component is a critical element in the realm of professional video broadcasting and production, where maintaining signal integrity over long cable runs is essential.

Key Features

  • SDI Standard Compliance: The LMH0002TMAX/NOPB is compliant with SMPTE 259M, SMPTE 344M, and SMPTE 292M standards, making it versatile for SD, HD, and extended-definition video applications.
  • High Output Drive Capability: With the ability to drive 75Ω cables, this cable driver can transmit SDI signals over long distances without signal degradation.
  • Adjustable Output Swing: The output voltage swing can be adjusted through external components, allowing for fine-tuning of the device to meet specific application needs.
  • Low Power Consumption: Designed for efficiency, the LMH0002TMAX/NOPB consumes minimal power, which is crucial for reducing heat and increasing reliability in equipment racks and dense installations.

Applications

The LMH0002TMAX/NOPB is ideal for a range of applications within the video broadcast industry, including:

  • Video routers and switchers
  • Professional video cameras
  • Digital video recorders
  • Video editing and production equipment
  • Video distribution amplifiers

Quality and Reliability

As with all Texas Instruments products, the LMH0002TMAX/NOPB is manufactured to the highest standards of quality and reliability. The NOPB designation indicates that the product is lead-free, reflecting TI's commitment to environmental sustainability. This device is available in a 16-pin WQFN package, providing a compact solution for space-constrained applications.

Technical Support and Resources

Customers can access a wealth of technical support and resources for the LMH0002TMAX/NOPB on the Texas Instruments website. This includes detailed datasheets, application notes, and design resources to assist engineers in integrating this cable driver into their designs effectively.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 100QFP15
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
MACOM Technology Solutions
12G/6G/3G/HD/SD-SDI RECLOCKER WI
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1287 $57.0296
18+ $5.8492 $105.2856
27+ $5.6665 $152.9955
37+ $5.4837 $202.8969
48+ $5.3009 $254.4432
64+ $4.7525 $304.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,700 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess