EN
  • EN
  • DE

LMH0002SQ/NOPB

Part No LMH0002SQ/NOPB
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO DRIVER 16WQFN / Video Driver IC Serial DVB-ASI, SMPTE 16-WQFN (4x4) Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Function Driver
Applications Consumer Video
Standards DVB-ASI, SMPTE
Control Interface Serial
Voltage - Supply 3.135V ~ 3.465V
Mounting Type Surface Mount
Package / Case 16-WQFN Exposed Pad
Supplier Device Package 16-WQFN (4x4)
Base Product Number LMH0002
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 186484-LMH0002SQ/NOPB
Ultra Librarian 3D Model Ultra Librarian LMH0002SQ/NOPB CAD Model

Description

The LMH0002SQ/NOPB is a high-performance, adaptive cable equalizer designed and manufactured by Texas Instruments, a leading global semiconductor company. This product is specifically designed to support SMPTE 259M, SMPTE 344M, and SMPTE 292M serial digital signals. The LMH0002SQ/NOPB is part of the Texas Instruments' extensive portfolio of high-quality, reliable, and efficient electronic components.

This adaptive cable equalizer is a monolithic integrated circuit that offers a wide operating range. It is capable of equalizing up to 100 meters of Belden 1694A cable at 1.485 Gbps and up to 200 meters of Belden 1694A cable at 270 Mbps. The equalizer has a wide gain bandwidth product, which allows it to compensate for the frequency-dependent attenuation of the cable, thereby allowing signals to be transmitted over long distances without degradation. The LMH0002SQ/NOPB also features an integrated cable length indicator, which provides an estimate of the cable length to the user. This feature can be particularly useful in applications where it is necessary to monitor the cable length to ensure optimal performance. In addition, the product also includes a carrier detect feature, which can be used to indicate the presence or absence of a valid input signal.

The LMH0002SQ/NOPB is available in a compact 16-pin WQFN package, which makes it suitable for use in space-constrained applications. It operates from a single 3.3V power supply, which makes it compatible with a wide range of devices and systems. The product also features a power-down mode, which can help to reduce power consumption when the equalizer is not in use. In terms of reliability, the LMH0002SQ/NOPB is designed to meet the rigorous standards set by Texas Instruments. The product is RoHS compliant, which means it meets the European Union's restrictions on the use of certain hazardous substances in electronic equipment. This makes the LMH0002SQ/NOPB a more environmentally friendly choice for your electronic needs.

You May Also Be Interested in

Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us
MACOM Technology Solutions
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6336 $51.8016
15+ $7.0840 $106.2600
22+ $6.8627 $150.9794
31+ $6.6413 $205.8803
39+ $6.4199 $250.3761
53+ $5.7558 $305.0574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 94 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess