EN
  • EN
  • DE

LMG3411R150RWHR

Part No LMG3411R150RWHR
Manufacturer Texas Instruments
Catalog OEM Souring
Description Gate Drivers 600-V 150-m GaN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1469130-LMG3411R150RWHR
Manufacturer Texas Instruments
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Switch Type Load Switch
Number of Outputs 1
Ratio - Input 1:1
Output Configuration High Side
Output Type N-Channel
Interface Logic, PWM
Voltage - Load 480V (Max)
Voltage - Supply (Vcc/Vdd) 9.5V ~ 18V
Current - Output (Max) 6A
Rds On (Typ) 150 mOhm
Input Type Non-Inverting
Features Bootstrap Circuit, 5V Regulated Output
Fault Protection Over Current, Over Temperature, UVLO
Operating Temperature -40°C ~ 125°C (TJ)
Grade -
Mounting Type Surface Mount
Supplier Device Package 32-VQFN (8x8)
Package / Case 32-VQFN Exposed Pad
Ultra Librarian 3D Model Ultra Librarian LMG3411R150RWHR CAD Model

Description

The LMG3411R150RWHR by Texas Instruments is a groundbreaking GaN (gallium nitride) power transistor, engineered for optimal performance in high-voltage applications such as power converters and inverters. With a 600-V rating and capable of delivering 150-m current, this gate driver is designed to push the boundaries of power efficiency, switching speeds, and thermal performance. Its GaN technology offers significant advantages over traditional silicon counterparts, including lower losses and higher efficiency, making it an excellent choice for compact, high-performance power conversion systems. The LMG3411R150RWHR's robust design is catered towards demanding applications, such as electric vehicles, renewable energy systems, and high-efficiency power supplies, showcasing Texas Instruments' pioneering efforts in GaN technology to meet the evolving needs of modern power electronics.

You May Also Be Interested in

Intel
FPGA
Need more? Email Us
Altera
non-volatile FPGA, 500 I/O, 672FBGA
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 30V 2A TSMT5
Need more? Email Us
Altera
FPGA Cyclone III 5K FBGA-256
Need more? Email Us
Xilinx Inc.
Alveo U250 Data Cente Accelerato Card Active
Need more? Email Us
Altera
FPGA
Lowest to $970.1493
Intel
FPGA Stratix V 5SGXA3 5SGXMA3K2F35I2G
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3K1F35C2G
Need more? Email Us
Altera
FPGA SOC CORTEX-A9 700MHZ 484UBGA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.9628 $50.8884
8+ $13.9182 $111.3456
12+ $13.4833 $161.7996
16+ $13.0483 $208.7728
20+ $12.6134 $252.2680
27+ $11.3086 $305.3322
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess