EN
  • EN
  • DE

LME49713HA/NOPB

Part No LME49713HA/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description High Performance, High Fidelity Current Feedback Audio Operational Amplifier | IC AUDIO 1 CIRCUIT TO5-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Amplifier Type Audio
Slew Rate 1900V/μs
Gain Bandwidth Product 132MHz
Current - Input Bias 1.8μA
Voltage - Input Offset 50μV
Supply Current 8mA
Current - Output / Channel 100mA
Supply Voltage , Single/Dual (±) ±5V ~ 18V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package TO-205AA, TO-5-8 Metal Can
Supplier Device Package TO-5-8
Family Part Number LME49713
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 1201318-LME49713HA/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LME49713HA/NOPB CAD Model

Description

Product Overview: LME49713HA/NOPB

The LME49713HA/NOPB from Texas Instruments is a high-performance, high-fidelity audio operational amplifier designed for audiophiles and professional audio applications. This premium op-amp delivers unparalleled audio quality and is engineered to provide low distortion, low noise, and high slew rate, making it an ideal choice for high-end audio systems.

Key Features:

  • Ultra-Low Distortion: The LME49713HA/NOPB boasts an outstanding Total Harmonic Distortion plus Noise (THD+N) figure, ensuring that the audio signal is amplified with minimal alteration or coloring.
  • High Slew Rate: With a high slew rate, this op-amp responds quickly to changes in the input signal, which is critical for maintaining the integrity of the audio waveform, especially at high frequencies.
  • Low Noise Performance: Its low noise characteristic ensures that the signal remains clean and free from unwanted hiss or static, preserving the clarity and detail of the original recording.
  • Wide Bandwidth: The device offers a broad frequency response, making it suitable for a range of audio applications, from the deepest bass to the highest treble.

Applications:

The LME49713HA/NOPB is versatile and can be used in a variety of high-fidelity audio applications, including:

  • High-end audio preamplifiers
  • Professional mixing consoles
  • High-quality headphone amplifiers
  • Studio-grade audio equipment
  • Audiophile-grade integrated amplifiers

Product Specifications:

This operational amplifier is available in a metal can package, providing excellent thermal performance and shielding from external interference. It operates over a wide supply voltage range and is characterized for performance over the temperature range of -40°C to +85°C. The LME49713HA/NOPB is also RoHS compliant and lead-free, making it suitable for use in environmentally sensitive applications.

Conclusion:

For audio enthusiasts and professionals seeking the highest quality sound reproduction, the LME49713HA/NOPB from Texas Instruments represents the pinnacle of op-amp design. With its exceptional audio performance and robust specifications, it stands out as a top-tier component for any high-fidelity audio circuitry.

You May Also Be Interested in

Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess