The LMC6482IM/NOPB is a high-quality, dual operational amplifier produced by Texas Instruments, a renowned global semiconductor design and manufacturing company. This product is part of the LMC6482 series and is designed to cater to a wide array of applications that require high precision and low power consumption.
- Low Input Bias Current: typically 1pA
- Input Common-Mode Voltage Range: includes ground
- Output Voltage Swing: extends to within 20mV of each power supply rail
- Gain Bandwidth: 1.5MHz
- Slew Rate: 0.6V/µs
- Supply Voltage Range: 2.5V to 16V
- Package: 8-pin SOIC
- Temperature Range: -40°C to +85°C
The LMC6482IM/NOPB is designed for superior performance in terms of speed and power efficiency. It is exceptionally versatile, with a wide supply voltage range and compact design. It is also RoHS compliant and lead-free, ensuring the highest environmental and health standards.