EN
  • EN
  • DE

LMC6001AIN

Part No LMC6001AIN
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Ultra, Ultra-Low Input Current Amplifier | IC OPAMP GP 1 CIRCUIT 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 1.5V/μs
Gain Bandwidth Product 1.3MHz
Current - Input Bias 0.01pA
Voltage - Input Offset 350μV
Supply Current 550μA
Current - Output / Channel 34mA
Supply Voltage , Single/Dual (±) 4.5V ~ 15.5V, ±2.25V ~ 7.75V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number LMC6001
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1201119-LMC6001AIN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing
Ultra Librarian 3D Model Ultra Librarian LMC6001AIN CAD Model

Description

The LMC6001AIN from Texas Instruments is a precision amplifier with an exceptionally low input bias current, designed for applications requiring high impedance buffering. This device is ideal for systems that demand minimal power consumption and a wide operating voltage range, such as medical instrumentation, electrometer, photodiode amplifiers, and other sensitive measurement equipment.

Key Features

  • Ultra Low Input Bias Current: The LMC6001AIN boasts an input bias current of typically 25 femtoamps, making it one of the best choices for circuits with megaohm to gigaohm source impedances.
  • Wide Supply Voltage Range: This amplifier operates over a wide supply voltage range from 4.5V to 15.5V, allowing for flexibility in both single and dual supply operations.
  • Low Offset Voltage: The offset voltage is typically 2 mV, which is beneficial for precision applications where voltage accuracy is critical.
  • High Input Impedance: The LMC6001AIN offers an extremely high input impedance, which minimizes the effect on the signal source and preserves signal integrity.

Applications

  • Electrometer-grade Amplifiers
  • Photodiode Amplifiers
  • High Impedance Buffers
  • Medical Instrumentation
  • Portable Equipment
  • Current to Voltage Converters

Product Specifications

Parameter Value
Input Bias Current 25 fA
Supply Voltage Range 4.5V to 15.5V
Offset Voltage 2 mV

For those looking to incorporate an ultra-low input bias current amplifier into their design, the LMC6001AIN from Texas Instruments stands out as an exceptional option, delivering both precision and power efficiency. Its robust design and impressive specifications make it a go-to component for sensitive and critical signal processing applications.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.1280 $80.2560
4+ $32.9256 $131.7024
5+ $31.8967 $159.4835
7+ $30.8677 $216.0739
9+ $29.8388 $268.5492
12+ $26.7520 $321.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 860 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess