The LMC555CTP/NOPB is a high-performance, low-power CMOS timer from Texas Instruments, a renowned global semiconductor company that designs and manufactures analog ICs and embedded processors. This product is a part of the company's extensive range of timers that are designed to cater to the diverse needs of engineers and designers across various industries.
- Operating Voltage Range: 1.5V to 15V.
- Power Consumption: Operates at a very low power, less than 1mW at 5V.
- High Frequency: Can operate at frequencies up to 3MHz.
- Output Current Capability: Can source or sink up to 200mA of current.
- Features: Adjustable duty cycle, monostable and astable modes of operation, built-in reset function.
- Package: 8-pin PDIP.