EN
  • EN
  • DE
Part No 4409
Manufacturer Pololu Corporation
Catalog Evaluation Boards - Sensors
Description QTRX-HD-09A REF ARRAY 9CHNL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Mfr Pololu Corporation
Package Bulk
Product Status Active
Sensor Type Phototransistor
Sensing Range 10mm ~ 40mm
Interface Analog
Voltage - Supply 2.9V ~ 5.5V
Embedded Yes
Supplied Contents Board(s), Accessories
Utilized IC / Part QTRX-HD-09A
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8541.40.9500
Win Source Part Number 856061-4409
Ultra Librarian 3D Model Ultra Librarian 4409 CAD Model

Description

The 856061-4409 is an evaluation board for sensors from Pololu Corporation.

  • Interface: Analog
  • Sensing Range: 10mm to 40mm
  • Sensor: QTRX-HD-09A (Phototransistor)
  • Voltage Supply: 2.9V to 5.5V
  • Accessories: Included
  • Application: Distance Measuring and Sensing
  • Category: Development Boards, Kits, Programmers
  • Product Status: Active

You May Also Be Interested in

ams
EVAL BOARD FOR TSL2581
Need more? Email Us
Maxim Integrated
Light Sensor Breakout / IO-LINK OPTICAL PROXIMITY SENSOR
Need more? Email Us
Microchip Technology
EVAL BOARD MAXTOUCH ATMXT143E / ATmXT143E Touch Sensor Evaluation Kit
Need more? Email Us
Bosch Sensortec
SHUTTLE BOARD DEV KIT BNO055
Lowest to $12.9702
TDK InvenSense
BOARD EVAL FOR MPU-3300
Need more? Email Us
Memsic Inc.
BOARD EVAL MMC34160 MAGN SENSOR
Need more? Email Us
Murata Electronics North America
KIT DEMO ACCELEROMETER SCA3100
Need more? Email Us
STMicroelectronics
EVAL DAUGHTER STTS424E02 8-TDFN / Temperature Sensor Development Tools STTS424E02 TEMP SNSR Daughter Card
Lowest to $67.5987
Maxim Integrated
MAX6660 EVALUATION SYSTEM/EVALUATION KIT / EVAL KIT FOR MAX6660
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess