EN
  • EN
  • DE

LM95233CISD/NOPB

Part No LM95233CISD/NOPB
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -40C-125C 14WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 34 Weeks
Features Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10 b 14-WSON (4x4)
Manufacturer Texas Instruments
Series TruTherm™
Package Reel - TR
Operating Temperature Range -40°C ~ 140°C
Mounting Surface Mount
Package 14-WFDFN Exposed Pad
Case / Package 14-WSON (4x4)
Family Name LM95233
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LM95233CISD/NOPBCT, LM95233CISD/NOPBDKR, LM95233CISD/NOPBTR, -LM95233CISD-NDR, LM95233CISDNOPB
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877579-LM95233CISD/NOPB
Ultra Librarian 3D Model Ultra Librarian LM95233CISD/NOPB CAD Model

Description

Product Overview

The LM95233CISD/NOPB is a precision temperature sensor from Texas Instruments, designed to provide comprehensive temperature monitoring for a variety of applications. This advanced integrated circuit is capable of measuring both its own temperature and the temperature of a remote diode-connected transistor, which can be used to accurately monitor the temperature of a CPU, GPU, or other high-performance ICs.

Key Features

  • Dual Temperature Sensing: The LM95233CISD/NOPB is equipped with one local and three remote temperature sensors. The remote sensors are designed to be highly accurate when used with a 2N3904 transistor or similar device, allowing for precise temperature monitoring of external components.
  • High Accuracy: This sensor boasts an impressive ±1°C accuracy for both local and remote temperature readings, ensuring reliable and precise temperature data.
  • Interface: Communication with the LM95233CISD/NOPB is simplified through an industry-standard 2-wire SMBus serial interface, which is compatible with I²C.
  • Programmable Resolution: The ADC resolution for the remote channel is programmable from 8 to 11 bits, while the local channel has a fixed 9-bit resolution. This provides flexibility in balancing the trade-off between resolution and conversion time.
  • TruTherm™ Technology: Texas Instruments' proprietary TruTherm technology enables the sensor to handle modern, high-performance ICs with thermal diode outputs that can be non-linear, ensuring accurate temperature readings.

Applications

The LM95233CISD/NOPB is ideal for a variety of applications that require accurate temperature monitoring. These include:

  • Desktop and Notebook Computers
  • Servers and Networking Equipment
  • Industrial and Medical Equipment
  • Embedded Systems

Package and Operation

The device comes in a small 10-pin WSON package, making it suitable for space-constrained applications. It operates over a wide supply voltage range of 3.0V to 3.6V, and the temperature range for the sensor stretches from -40°C to +125°C, accommodating the demands of most commercial and industrial environments.

Environmental and Quality Standards

As indicated by the "NOPB" (No Lead) suffix in its part number, the LM95233CISD/NOPB is manufactured to meet RoHS (Restriction of Hazardous Substances) standards, minimizing the environmental impact by avoiding the use of certain hazardous materials in its construction.

You May Also Be Interested in

Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.3223
Texas Instruments
LM74 SPI/Microwire12-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -55C-150C 8SOIC
Lowest to $2.4556
STMicroelectronics
PRECISION TEMPERATURE SENSORS
Lowest to $1.9381
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $9.1407
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C 8SOIC
Lowest to $1.5507
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8SOIC
Lowest to $19.3754
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $3.9108
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Need more? Email Us
Texas Instruments
SENSOR TEMP I2C/SMBUS SOT23-3
Lowest to $1.4533

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0128 $52.1664
31+ $3.2926 $102.0706
48+ $3.1897 $153.1056
65+ $3.0868 $200.6420
84+ $2.9839 $250.6476
113+ $2.6752 $302.2976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess