EN
  • EN
  • DE

LM9061M

Part No LM9061M
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description High-Side Protection Controller | IC DRIVER MOSF W/LOSS PROT 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Driven Configuration High-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Supply Voltage (V) 7V ~ 26V
Logic Voltage - VIL, VIH 1.5V, 3.5V
Input Type Non-Inverting
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM9061
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1200908-LM9061M
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Sensing & Instrumentation, Commercial, Motor Drive & Control, Communications & Networking, Test & Measurement, Wireless, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian LM9061M CAD Model

Description

The LM9061M is a robust electronic component designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This versatile device is a high-side power switch that provides efficient control and protection for loads in a wide range of applications.

Key Features

  • Voltage Range: The LM9061M operates over a wide voltage range, making it suitable for various electronic applications, from industrial to automotive systems.
  • Current Control: It features a programmable current limit, which is essential for protecting sensitive electronic circuits from overcurrent conditions.
  • Thermal Shutdown: The device includes a thermal shutdown feature that protects it from overheating, ensuring long-term reliability and safety.
  • Fast Switching: With its fast switching capability, the LM9061M can efficiently manage power distribution, reducing energy loss and improving system performance.
  • Status Flag: An integrated status flag output provides real-time feedback on the operational state of the device, which is crucial for system monitoring and diagnostics.

Applications

The LM9061M is an ideal choice for a variety of high-side switching applications, including:

  • Automotive systems such as power distribution and motor control
  • Industrial automation for controlling actuators and sensors
  • Smart home devices and consumer electronics
  • Power management systems in computing and networking equipment

Quality and Support

Texas Instruments is known for its commitment to quality and the LM9061M is no exception. It is built to meet stringent industry standards, ensuring reliability and performance. Additionally, TI provides comprehensive technical support and documentation, making integration and troubleshooting a smoother process for engineers and developers.

Ordering Information

The LM9061M is available in a variety of package options to suit different design needs. For ordering information, sample requests, or to consult with a TI representative about integrating this power switch into your next project, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
TF Semiconductor Solutions
10V~20V 4.5A 4.5A SOIC-8 Gate Drivers RoHS
Lowest to $0.8211
IXYS
IC GATE DRVR LOW-SIDE TO263-5
Need more? Email Us
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3459
ISAHAYA
Gate Drivers RoHS
Lowest to $6.6941
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 12TQFN
Need more? Email Us
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Texas Instruments
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6196 $52.3920
47+ $2.1495 $101.0265
73+ $2.0823 $152.0079
100+ $2.0151 $201.5100
129+ $1.9480 $251.2920
172+ $1.7464 $300.3808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,961 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess