EN
  • EN
  • DE

LM89CIMM/NOPB

Part No LM89CIMM/NOPB
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL 0C-85C 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 5 Weeks
Features Temperature Sensor Digital, Local/Remote 0°C ~ 85°C 7 b (Local), 10 b (Remote) 8-VSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range 0°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-VSSOP
Family Name LM89
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-40256-2, 296-40256-1, -296-40256-1-ND, LM89CIMM/NOPB-ND, -LM89CIMM-NDR, 296-40256-6
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923321-LM89CIMM/NOPB
Ultra Librarian 3D Model Ultra Librarian LM89CIMM/NOPB CAD Model

Description

The LM89CIMM/NOPB is a precision temperature sensor from Texas Instruments, designed to offer both accuracy and flexibility for a wide range of applications. This high-performance integrated circuit features a dual temperature sensor: one local and one remote. The local sensor is built into the IC itself, while the remote sensor is designed to monitor the temperature of an external diode-connected transistor, which can be located on a different part of the system board or even on a different device altogether.

Key Features

  • Accuracy: The LM89CIMM/NOPB provides excellent temperature reading accuracy, with a typical accuracy of ±1°C for the local sensor and ±3°C for the remote diode sensor.
  • Range: This sensor is capable of measuring temperatures from -55°C to +125°C for the local sensor and -40°C to +125°C for the remote sensor, making it suitable for a variety of environments.
  • Interface: It communicates with the host controller via a 2-wire, SMBus-compatible serial interface, which simplifies integration into existing systems.
  • Supply Voltage: The device operates over a wide supply voltage range of 3.0V to 3.6V, accommodating various system power requirements.
  • Package: The LM89CIMM/NOPB comes in an 8-pin MSOP (Mini Small Outline Package) that is designed for space-constrained applications.

Applications

With its robust feature set, the LM89CIMM/NOPB is ideal for a variety of applications that require precise temperature monitoring and control. These include:

  • Computer and server systems
  • Telecommunications equipment
  • Industrial systems
  • Consumer electronics

Environmental and Quality Standards

The LM89CIMM/NOPB is designed to meet high environmental and quality standards. It is RoHS compliant, ensuring that it meets the European Union's restrictions on hazardous substances. Additionally, the NOPB designation indicates that this product is lead-free, making it suitable for use in environmentally sensitive applications.

Conclusion

Overall, the LM89CIMM/NOPB temperature sensor from Texas Instruments is a reliable choice for designers and engineers who need accurate temperature monitoring in their systems. Its combination of precision, flexibility, and ease of use, packaged in a small form factor, makes it an excellent choice for a wide array of electronic applications.

You May Also Be Interested in

Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $1.7303
Texas Instruments
Dual Remote Diode Temperature Sensor with SMBus Interface and TruTherm™ Technology (65nm/90nm) | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $2.8831
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $3.9108
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Need more? Email Us
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.4130
Microchip Technology
Low-Power Linear Active Thermistor™ ICs
Lowest to $0.5281
Texas Instruments
Triple-Diode Input and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL -40C-125C 16SSOP
Lowest to $18.8269
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5344
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $9.1407

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3211 $51.0642
53+ $1.9045 $100.9385
82+ $1.8450 $151.2900
113+ $1.7855 $201.7615
145+ $1.7260 $250.2700
194+ $1.5474 $300.1956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess