EN
  • EN
  • DE

LM8364BALMFX32

Part No LM8364BALMFX32
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC UNDER VOLTAGE SENS SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 60 μs Typical Propagation Delay
Voltage - Threshold 3.2V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 071542-LM8364BALMFX32
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM8364BALMFX32 CAD Model

Description

The LM8364BALMFX32 is a high-quality, high-performance microprocessor supervisory circuit from Texas Instruments. This product is designed to offer a superior level of functionality and performance, making it an ideal choice for a wide range of applications in various industries.

  • Power Supply Monitoring: Monitors the power supply voltage to prevent system malfunctions.
  • Reset Output: Provides a reset output to reset the system in the event of a problem.
  • Integration: Simple, straightforward design for easy installation and integration.
  • Robust Construction: Designed to withstand regular use.
  • Performance: Operates from a 2.7V to 5.5V supply voltage.
  • Reliability: Manufactured to the highest quality standards.

In conclusion, the LM8364BALMFX32 from Texas Instruments is a high-performance microprocessor supervisory circuit that offers a wide range of features and benefits.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess