The LM810M3X-4.00 from Texas Instruments is a high-quality microprocessor supervisory circuit designed to monitor the power supplies in digital systems. This product is an integral component in the world of electronics, offering an efficient solution for power supply monitoring.
- Threshold Voltage: Precise threshold voltage set at 4.00V
- Built-in Delay Time: Ensures a stable reset signal without false triggering
- Manual Reset Input: Allows for manual initiation of a reset in the system
- Wide Input Voltage Range: Tolerates a wide input voltage range from 2.7V to 5.5V
- Small Package Size: Available in a 3-pin SOT-23 package
- Low Supply Current: Consumes only 6µA