The LM80CIMT-3.0/NOPB is a high-quality voltage regulator integrated circuit (IC) manufactured by Texas Instruments. This precision IC is designed to provide a fixed output voltage of 3.0V with an impressive accuracy and stability, making it an ideal solution for a wide range of electronic applications that require a regulated power supply.
Key Features
- Output Voltage: Fixed 3.0V, offering a reliable power supply for circuits requiring a standard voltage level.
- Output Current: Capable of delivering up to 500mA, suitable for a variety of low-power devices and applications.
- Package Type: The IC is housed in a TSSOP-16 (Thin Shrink Small Outline Package) which is compact and ideal for space-constrained applications.
- Dropout Voltage: Low dropout performance ensures efficient operation even with minimal difference between input and output voltage.
- Temperature Range: Operates over an industrial temperature range, ensuring reliability under varying environmental conditions.
- Noise Reduction: Built-in features to minimize output noise, providing a clean and stable voltage supply.
Applications
The LM80CIMT-3.0/NOPB is versatile and can be used in a multitude of applications, including:
- Battery-powered devices
- Portable consumer electronics
- Microcontroller power supplies
- Low-power handheld instruments
Quality and Environmental Compliance
The NOPB designation indicates that this product is lead-free and RoHS compliant, aligning with environmental regulations and standards for hazardous substances. Texas Instruments is committed to providing eco-friendly solutions without compromising on performance and reliability.
Conclusion
With its precise voltage regulation, robust package, and eco-friendly design, the LM80CIMT-3.0/NOPB from Texas Instruments stands as a top choice for engineers and designers seeking a reliable voltage regulator IC for their electronic projects. Its features ensure that it meets the stringent requirements of a wide array of applications while maintaining energy efficiency and minimizing environmental impact.