The LM809M3-4.38 from Texas Instruments is a microprocessor supervisory circuit used to monitor the power supplies in digital systems. It provides a significant level of protection against low-voltage conditions that can lead to system errors, thus ensuring reliable operation. The LM809M3-4.38 asserts a reset signal whenever the VCC supply voltage drops below a 4.38V threshold, keeping it asserted until VCC has returned to an acceptable level for a stable period of time.
This device is particularly suitable for battery-powered applications due to its low power consumption. It offers a precise voltage monitoring solution that can help in preventing data corruption and unexpected system behavior caused by power dips and brownouts. The reset time delay is fixed at 140ms (minimum), providing a predictable period for system recovery after a power fault.
Key features of the LM809M3-4.38 include:
- 4.38V fixed voltage threshold
- Low supply current of 20μA (typical) for power efficiency
- 140ms minimum reset time delay for system stability
- Operating temperature range from -40°C to +85°C
- Available in a small SOT-23 package
- No external components required for operation
The device is easy to implement in a wide range of applications, from microcontrollers and microprocessors to DSPs and other digital systems that require voltage monitoring. Its small footprint allows for integration in space-constrained designs while providing robust protection against harmful voltage fluctuations.
Overall, the LM809M3-4.38 is a reliable and essential component for any digital system requiring accurate voltage supervision. It ensures that systems remain within operational limits, thereby enhancing the longevity and stability of your electronic designs. With Texas Instruments' reputation for quality, this voltage supervisor is an excellent choice for safeguarding your critical applications.