EN
  • EN
  • DE

LM73CIMK-0/NOPB

Part No LM73CIMK-0/NOPB
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP I2C/SMBUS TSOT23-6
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Sensor Type Digital, Local
Sensing Temperature - Local -40°C to 150°C
Output Type I²C/SMBus
Supply Voltage - Operating 2.7 V to 5.5 V
Resolution 13 b
Features One-Shot, Output Switch, Programmable Resolution, Shutdown Mode
Accuracy - Highest (Lowest) ±1.5°C (±2.5°C)
Testing Conditions -10°C to 80°C (-40°C to 150°C)
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 019432-LM73CIMK-0/NOPB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Sensing & Instrumentation, Medical, Portable Devices
Family Name LM73
Introduction Date October 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM73CIMK-0/NOPB CAD Model

Description

The LM73CIMK-0/NOPB is an innovative temperature sensor product from Texas Instruments (TI), a renowned global semiconductor design and manufacturing company. This product is an integral part of TI's comprehensive portfolio of high-performance sensors designed to meet the sophisticated needs of various industries, including automotive, industrial, and consumer electronics.

  • Key Features:
  • High Accuracy: ±1.5°C at ambient temperatures
  • Wide Operating Temperature Range: -40°C to +125°C
  • User-Selectable Resolution: 11 to 14 bits
  • Shutdown Mode: Conserve power during idle periods
  • Direct Digital Readout: Eliminates the need for additional components
  • Ease of Use: Directly connected to a microcontroller via the I2C/SMBus
  • Package: SOT-23 package

You May Also Be Interested in

STMicroelectronics
PRECISION TEMPERATURE SENSORS
Lowest to $1.9381
Texas Instruments
SENSOR TEMP I2C/SMBUS SOT23-3
Lowest to $1.4533
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C 8SOIC
Lowest to $1.5507
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $0.5420
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.4130
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8SOIC
Lowest to $19.3754
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Lowest to $1.0156
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8VSSOP
Lowest to $1.4218

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5862 $51.7240
48+ $2.1220 $101.8560
73+ $2.0557 $150.0661
101+ $1.9894 $200.9294
130+ $1.9231 $250.0030
174+ $1.7242 $300.0108
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,060 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess