EN
  • EN
  • DE

LM7341MFE/NOPB

Part No LM7341MFE/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4.6MHZ RRO SOT23-5 / Op Amp Single GP R-R I/O ±16V/32V Automotive 5-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 1.9 V/μs
GBP - Gain Bandwidth Product 4.6MHz
Current - Input Bias 110nA
Voltage - Input Offset 200μV
Operating Supply Current 700μA
Output Current per Channel 13mA
Dual Supply Voltage (±) 2.5 V ~ 32 V, ±1.25 V ~ 16 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 779359-LM7341MFE/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM7341
Introduction Date May 28, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM7341MFE/NOPB CAD Model

Description

The LM7341MFE/NOPB from Texas Instruments is a high-performance, single operational amplifier (op-amp) that offers a versatile solution for a wide range of applications. This device is characterized by its low power consumption, high speed, and precision, making it an excellent choice for signal conditioning, active filtering, and audio applications.

Key Features

  • Wide Supply Range: The LM7341MFE/NOPB can operate from a supply voltage range of 2.7V to 12V, accommodating various application requirements and making it suitable for both single-supply and split-supply operations.
  • High Output Current: Capable of delivering a continuous output current of up to 30mA, this op-amp can drive heavier loads when necessary.
  • Low Input Offset Voltage: With a typical input offset voltage of only 0.2mV, the device ensures high accuracy in precision applications.
  • High Slew Rate: A slew rate of 20V/μs enables the LM7341MFE/NOPB to handle fast signal transitions, making it ideal for high-speed amplification tasks.
  • Extended Temperature Range: This device is designed to operate over an industrial temperature range of -40°C to 125°C, ensuring reliable performance under varying environmental conditions.

Applications

  • Active Filters
  • Sensor Amplification
  • Audio Processing
  • Data Acquisition Systems
  • Medical Instrumentation

The LM7341MFE/NOPB also features a rail-to-rail output stage, which maximizes the dynamic range when operating from low supply voltages. Additionally, it has a robust ESD protection and is supplied in a small 8-pin VSSOP package, making it a space-saving solution for compact designs.

Part Numbering Information: The 'NOPB' suffix in the part number indicates that this product is RoHS compliant and does not contain lead (Pb) in the semiconductor product. The 'MFE' suffix denotes the package type and temperature range.

With its combination of low power, high speed, and precision, the LM7341MFE/NOPB operational amplifier from Texas Instruments is a versatile component that enhances the performance and efficiency of a broad spectrum of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4026 $50.4546
51+ $1.9714 $100.5414
79+ $1.9098 $150.8742
109+ $1.8482 $201.4538
140+ $1.7866 $250.1240
188+ $1.6018 $301.1384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,340 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess