The LM733CH is an advanced, high-performance differential amplifier from Texas Instruments, a renowned manufacturer. This product is part of Texas Instruments' extensive line of high-quality ICs, designed to provide optimal performance and reliability in a wide range of applications.
- High Gain Bandwidth Product: Allows high-frequency signal amplification with minimal distortion
- High Slew Rate: 10V/μs for quick response to changes in input signals
- Operating Voltage Range: Wide range for versatility
- AC/DC Signal Handling: Can handle both AC and DC signals
- Robust Construction: Built to withstand harsh operating conditions
- Temperature Range: -40°C to 150°C
- Package: 8-pin SOIC
- Flexibility: Can be used in single and dual supply operations
- Compliance: RoHS compliant
The LM733CH can deliver the performance and reliability you need for high-speed data transmission systems, audio amplifiers, video processing units, and more.