EN
  • EN
  • DE

LM63LM64LM96X63EVM

Part No LM63LM64LM96X63EVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Sensors
Description EVAL MODULE LM63 LM64 LM96X63 / LM63, LM64, LM96063, LM96163 - Temperature, Fan Controller Sensor Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Mfr Texas Instruments
Package Box
Sensor Type Temperature, Fan Controller
Interface I2C
Voltage - Supply 5V, USB
Embedded Yes, MCU, 16-Bit
Supplied Contents Board(s)
Utilized IC / Part LM63, LM64, LM96063, LM96163
Base Product Number LM63LM64
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1342019-LM63LM64LM96X63EVM
Ultra Librarian 3D Model Ultra Librarian LM63LM64LM96X63EVM CAD Model

Description

The LM63LM64LM96X63EVM from Texas Instruments is a comprehensive evaluation module designed to facilitate the testing and performance analysis of the LM63, LM64, and LM96 temperature sensor and control devices. These integrated circuits are known for their precision in monitoring system temperature and fan control, making them ideal for a wide range of applications, including computer servers, workstations, and various other electronics that require thermal management.

Key Features

  • Temperature Sensing: The EVM includes high-accuracy temperature sensors with an external diode connected to the LM63, LM64, or LM96, allowing for precise monitoring of system temperatures.
  • Fan Control: It offers advanced fan control features that enable users to set temperature thresholds and fan speed responses, ensuring optimal cooling efficiency and noise levels.
  • Interface: The module provides an I2C interface for easy communication with the host controller, facilitating integration into existing systems.
  • Software Support: Texas Instruments provides user-friendly software that accompanies the EVM, enabling real-time monitoring and configuration of the temperature sensors and fan control parameters.
  • Flexibility: Designed to work with multiple devices, the EVM supports a variety of Texas Instruments' temperature sensing and control ICs, offering versatility for different use cases.

Applications

  • Computer Servers
  • Workstations
  • Telecommunication Equipment
  • Industrial Systems

The LM63LM64LM96X63EVM is an essential tool for engineers and developers who need to evaluate the performance of Texas Instruments' temperature sensors and fan controllers in their designs. By providing a hands-on experience, this evaluation module ensures that users can thoroughly test and optimize their thermal management solutions before proceeding to full-scale production.

For detailed technical specifications, application notes, and support resources, please visit the Texas Instruments website.

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD FOR ADXL375
Need more? Email Us
Pololu Corporation
CT432 TMR CUR SEN CC 30A, 5V
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT88-9
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL KIT FOR AS5X47D
Need more? Email Us
Microchip Technology
BOARD EVAL CAP1298
Need more? Email Us
Pololu Corporation
QTR-HD-07A REF ARRAY 7CHNL
Need more? Email Us
Amphenol Advanced Sensors
T6613 DEV KIT NDIR
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADXL345
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TMP709
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess