Product Overview: LM60QIM3/NOPB
The LM60QIM3/NOPB is a precision analog temperature sensor from Texas Instruments, designed to offer reliable and accurate temperature measurements. This high-quality sensor operates over a -40°C to +125°C temperature range and provides a linear voltage output that is proportional to the Celsius temperature. The LM60QIM3/NOPB is a versatile component suitable for a wide range of applications, including environmental controls, computer thermal monitoring, and industrial temperature management.
The sensor is encapsulated in a small SOT-23 package, making it ideal for space-constrained applications. It requires no external calibration or trimming to provide typical accuracies of ±3°C at room temperature and ±4°C over a full -40 to +125°C temperature range. The simplicity of its design allows for easy integration into existing and new systems, with minimal additional components needed.
Key Features:
- Temperature Range: Operates over a wide temperature range, making it suitable for diverse environments.
- Voltage Output: Provides a linear output of 10 mV/°C, allowing for easy interfacing with reading circuitry.
- Accuracy: Delivers typical accuracy without the need for external calibration, ensuring reliable measurements.
- Low Operating Current: Features a low operating current, which enhances its suitability for battery-powered devices.
- Small Form Factor: The SOT-23 package is ideal for applications where space is at a premium.
- Robust Design: The device is specified for operation over the full industrial temperature range, providing consistent performance under varying conditions.
Applications:
- Environmental Controls
- Computer System Thermal Management
- Power-supply Temperature Monitoring
- Industrial Process Control
- Portable Instrumentation
The LM60QIM3/NOPB is a testament to Texas Instruments' commitment to providing high-quality, precise, and easy-to-use temperature sensors. Its robust design and straightforward interface make it an excellent choice for engineers and designers looking to incorporate temperature sensing capabilities into their projects with minimal hassle.