EN
  • EN
  • DE

LM5072MHX-50/NOPB

Part No LM5072MHX-50/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC PWR OVER ETHRNET 100V 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Type Controller (PD), DC/DC
Number of Channels 1
Power - Max 12.95W
Internal Switch(s) Both
Auxiliary Sense Yes
Standards 802.3af (PoE)
Operating Supply Voltage 9 V ~ 70 V
Operating Supply Current 2mA (Maximum)
Operating Temperature Range -40°C ~ 125°C
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-HTSSOP
Win Source Part Number 779311-LM5072MHX-50/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM5072MHX-50/NOPB CAD Model

Description

Product Overview: LM5072MHX-50/NOPB

The LM5072MHX-50/NOPB is an integrated Power over Ethernet (PoE) powered device interface and PWM controller developed by Texas Instruments. It is designed to provide a complete and robust solution for PoE applications, adhering to the IEEE 802.3af standard for Power over Ethernet. This high-performance product simplifies the implementation of PoE functionality in network devices such as IP phones, wireless access points, and security cameras.

Key Features

  • Integrated PoE Interface: The LM5072MHX-50/NOPB includes a signature resistor and classification current source, ensuring seamless integration with PoE systems.
  • High Efficiency: The device boasts a high-efficiency DC-DC converter with a programmable switching frequency, allowing for optimized performance and reduced external component size.
  • Advanced Protection: Features such as over-temperature protection, programmable under-voltage lockout, and cycle-by-cycle current limit protect the device against a wide range of fault conditions.
  • Flexible Power Options: It can be configured to extract power from the PoE Ethernet cable or from auxiliary sources, providing design flexibility.
  • Adjustable Output: The output voltage can be adjusted to suit a variety of applications, providing designers with a versatile power solution.

Product Specifications

  • Part Number: LM5072MHX-50/NOPB
  • Manufacturer: Texas Instruments
  • Package / Case: 20-TSSOP with exposed pad
  • Operating Temperature: -40°C to 125°C
  • Input Voltage: 9.5V to 57V
  • Output Voltage: Programmable

Applications

The LM5072MHX-50/NOPB is ideal for a broad range of applications requiring power and data over a single Ethernet cable, particularly in environments where AC power is not readily available or where it is advantageous to minimize cabling. It is a versatile component that is crucial for network design engineers looking to streamline their PoE device development.

You May Also Be Interested in

Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 28QFN
Lowest to $80.0000
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Texas Instruments
Lowest to $8.4649
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 38QFN
Lowest to $5.6779
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 32DFN
Lowest to $14.5523
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess