The LM5070MTCX-50/NOPB is a high-quality, high-performance integrated circuit (IC) product from Texas Instruments, a global leader in semiconductor technology.
- Series: Power Over Ethernet (PoE) Controllers series.
- Power: Capacity to deliver power up to 50W.
- Standard: IEEE 802.3af standard.
- Type: Midspan power sourcing equipment (PSE) controller.
- Switch: 100V, 0.5A internal switch.
- Integration: Digital signature detection circuit, a classification circuit, an inrush current limit circuit, and an under-voltage lockout (UVLO) circuit.
- Packaging: Compact, surface-mount TSSOP-16 package.
- Operating Temperature: -40°C to +85°C.
- Compliance: RoHS and Lead-Free standards.
- Protection Features: Thermal shutdown, current limit, and short-circuit protection.