EN
  • EN
  • DE

LM5021MMX-2

Part No LM5021MMX-2
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description LM5021 AC-DC Current Mode PWM Controller | IC PWM CTLR AC-DC CURR 8VSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback, Forward
Voltage - Start Up 20V
Supply Voltage 8V ~ 30V
Duty Cycle 50%
Switching Frequency Up to 1MHz
Fault Protection Current Limiting, Over Load
Control Features Frequency Control, Soft Start, Sync
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Mounting Style SMD
Family Part Number LM5021
Manufacturer Pack Quantity 3,500
MSL Level 1 (Unlimited)
Win Source Part Number 1200220-LM5021MMX-2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM5021MMX-2 CAD Model

Description

The LM5021MMX-2 from Texas Instruments is a versatile and efficient voltage mode pulse width modulation (PWM) controller designed for use in a wide range of power supply applications. This device is specifically engineered to drive forward or flyback topologies, making it an ideal choice for AC-DC converters, isolated DC-DC converters, and non-isolated buck or boost regulators.

Key Features:

  • Wide Input Voltage Range: The LM5021MMX-2 operates over a broad input voltage range, accommodating various applications and ensuring compatibility with different power sources.
  • Adjustable Operating Frequency: The operating frequency is programmable up to 1 MHz, allowing designers to optimize their designs for efficiency or component size.
  • Integrated Startup Regulator: This PWM controller includes an integrated startup regulator that eliminates the need for an external startup resistor, reducing external component count and simplifying design.
  • Precision Reference: A 2.5V precision reference voltage is provided for accurate feedback control, ensuring consistent performance and output stability.
  • Advanced Protection Features: The LM5021MMX-2 comes with comprehensive protection features, including under-voltage lockout (UVLO), thermal shutdown, and over-current protection, enhancing system reliability and safety.

Applications:

  • AC-DC power supplies
  • Isolated and non-isolated DC-DC converters
  • Forward and flyback converters
  • Telecommunication and industrial power systems

The LM5021MMX-2 is available in a compact 10-pin MSOP PowerPAD™ package, which is optimized for thermal performance and space-constrained applications. Its small form factor, combined with its robust feature set, makes it an excellent choice for designers looking to create efficient, reliable, and cost-effective power solutions.

With its advanced control methods and protection features, the LM5021MMX-2 by Texas Instruments stands out as a high-performance solution for modern power supply designs, delivering the quality and reliability that engineers have come to expect from a leading semiconductor manufacturer.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4016 $56.0640
90+ $1.1501 $103.5090
135+ $1.1141 $150.4035
190+ $1.0782 $204.8580
240+ $1.0423 $250.1520
325+ $0.9344 $303.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess