EN
  • EN
  • DE

LM4935RL/NOPB

Part No LM4935RL/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AUDIO SUBSYSTEM 1.3W 49DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 1-Channel (Mono) with Stereo Headphones
Max Output Power x Channels @ Load 1.3W x 1 @ 8 Ohm; 52mW x 2 @ 16 Ohm
Supply Voltage - Operating 2.7 V to 5.5 V
Features ADC, DAC, Depop, I2C, I2S, Microphone, Mute, PCM, Shutdown, SPI, Standby, Volume Control
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 49-DSBGA
Dimension 49-WFBGA, DSBGA
Win Source Part Number 1054699-LM4935RL/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4935RL/NOPB CAD Model

Description

LM4935RL/NOPB Audio Subsystem from Texas Instruments

The LM4935RL/NOPB is a sophisticated audio subsystem designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is engineered to provide a high-quality audio experience for portable devices such as smartphones, tablets, and other multimedia gadgets.

At its core, the LM4935RL/NOPB features an audio codec with multiple DACs and ADCs, offering a seamless audio interface for both playback and recording functionalities. The device supports a wide range of audio formats and is capable of delivering a crisp and clear sound output, ensuring an immersive listening experience for users.

Key Features:

  • High-Quality Audio Performance: The LM4935RL/NOPB is designed to produce rich audio quality with low distortion, making it ideal for high-end audio applications.
  • Integrated Codec: It comes with an integrated stereo DAC and mono ADC, which simplifies the design and reduces the need for additional components.
  • Power Efficiency: The device is optimized for low-power consumption, extending the battery life of portable devices.
  • Flexible Input/Output Options: It offers a variety of I/O configurations to support different audio sources and outputs, including a microphone input and stereo headphone output.
  • Easy Integration: The LM4935RL/NOPB is available in a compact package, making it easy to integrate into space-constrained designs.

Furthermore, the LM4935RL/NOPB is designed with user convenience in mind. It features programmable gain, volume control, and mixing functions that can be easily configured to match specific user requirements. The device also includes a built-in earpiece amplifier, which provides additional flexibility for designers to create comprehensive audio solutions without the need for external amplification components.

With its advanced features and high integration level, the LM4935RL/NOPB from Texas Instruments stands out as an exceptional choice for designers looking to enhance the audio capabilities of their portable electronic devices. Its combination of audio quality, power efficiency, and ease of use makes it a versatile and valuable component in any audio-centric application.

For detailed technical specifications, application notes, and support resources, designers and engineers are encouraged to visit the official Texas Instruments website or contact their local TI representative.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2889 $69.8667
6+ $19.1089 $114.6534
9+ $18.5117 $166.6053
12+ $17.9146 $214.9752
15+ $17.3174 $259.7610
20+ $15.5260 $310.5200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,750 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess