EN
  • EN
  • DE

LM49270SQE/NOPB

Part No LM49270SQE/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AUDIO SUBSYSTEM 2.2W D 28WQFN / Audio Amp Headphone/Speaker 2-CH Stereo 1.75W Class-D 28-Pin WQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Boomer
Packaging Reel package
Type Class D
Output Type 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load 2.2W x 2 @ 4 Ohm; 177mW x 2 @ 16 Ohm
Operating Supply Voltage 2.4 V ~ 5.5 V
Features 3D, Depop, I2C, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 28-WQFN (5x5)
Package 28-WFQFN Exposed Pad
Win Source Part Number 779276-LM49270SQE/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM49270
Introduction Date December 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM49270SQE/NOPB CAD Model

Description

Product Overview: LM49270SQE/NOPB

The LM49270SQE/NOPB is a high-performance audio subsystem designed by Texas Instruments, offering a comprehensive solution for advanced audio applications. This integrated circuit is specifically engineered to deliver exceptional sound quality with a minimal footprint, making it an ideal choice for portable devices such as smartphones, tablets, and laptops, as well as for other multimedia gadgets requiring superior audio capabilities.

Key Features

  • Integrated Audio Subsystem: The LM49270SQE/NOPB combines a mono Class D speaker amplifier, a stereo Class H headphone amplifier, and a stereo DirectPath™ line output on a single chip, providing a versatile audio solution.
  • High-Efficiency Operation: The Class D speaker amplifier offers high efficiency, which is crucial for battery-powered devices, extending their usage time and reducing power consumption.
  • Advanced Sound Enhancement: This product includes 3D audio enhancement and automatic level control, which together improve the listening experience by creating a more immersive sound stage and maintaining consistent volume levels.
  • Low Noise Performance: The DirectPath™ line outputs are capable of delivering a clean audio signal with minimal noise, ensuring high-quality sound reproduction for external amplifiers or recording devices.
  • Flexible Input Options: The LM49270SQE/NOPB supports multiple audio input formats, including I2S and PCM, providing compatibility with a wide range of digital audio sources.

Applications

With its compact size and feature-rich design, the LM49270SQE/NOPB is suitable for a variety of applications, including:

  • Mobile Phones and Smartphones
  • Tablets and Portable Media Players
  • Notebook and Ultrabook Computers
  • Portable Gaming Systems
  • Docking Stations and Bluetooth Speakers

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM49270SQE/NOPB is no exception. This product is available in a space-saving 24-bump micro SMD package and is specified over a temperature range of -40°C to 85°C, ensuring reliable performance in a wide range of environmental conditions.

For those looking to integrate high-quality audio into their designs with ease, the LM49270SQE/NOPB from Texas Instruments presents a compelling option that combines performance, efficiency, and versatility.

You May Also Be Interested in

Rohm Semiconductor
IC AMP AUDIO MONO 1.5W VSON8
Lowest to $4.4326
Rohm Semiconductor
IC SPEAKER AMP CLASS D 54-HTSSOP
Lowest to $3.4800
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $1.5860
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $0.5388
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $3.5775
Rohm Semiconductor
IC AMP SPEAKER ANALOG 44-TSSOP
Lowest to $6.3444
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $0.3361
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $2.9503
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $1.9589

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1264 $51.2640
24+ $4.2062 $100.9488
37+ $4.0748 $150.7676
51+ $3.9434 $201.1134
66+ $3.8119 $251.5854
88+ $3.4176 $300.7488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess