EN
  • EN
  • DE

LM4877IBP

Part No LM4877IBP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 1 Watt Audio Power Amplifier in micro SMD package with Shutdown Logic Low | IC AMP AUDIO PWR 1W MONO 8USMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Cut Tape (CT)
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels at Load 1W x 1 at 8Ohm
Supply Voltage (V) 2V ~ 5.5V
Features Shutdown, Thermal Protection
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 8-uSMD
Manufacturer Package 8-VFBGA
Family Part Number LM4877
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1200059-LM4877IBP
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4877IBP CAD Model

Description

The LM4877IBP is an integrated circuit designed and manufactured by Texas Instruments, a global leader in semiconductor solutions. This particular product is an audio power amplifier primarily intended for mobile phones and other portable devices where efficient power consumption and compact size are crucial.

Key Features

  • Output Power: The LM4877IBP can deliver 3W of continuous average power to a 3Ω load with less than 10% THD+N from a 5V DC power supply, making it suitable for driving the internal speaker of portable devices.
  • Boomer Audio Power Amplifiers: It is part of TI's Boomer class of audio amplifiers which are designed to provide high-quality output power with a minimal number of external components.
  • Efficiency: The device incorporates a patented circuit topology that provides high efficiency, which is critical for extending battery life in portable systems.
  • Micro-Power Shutdown Mode: Features a shutdown mode that significantly reduces power consumption when not in use, further preserving battery life.
  • Pop & Click Circuitry: Includes built-in pop and click circuitry which eliminates noises that would otherwise occur during turn-on and turn-off transitions.

Applications

The LM4877IBP is ideal for a variety of portable audio applications, including:

  • Mobile Phones
  • PDAs
  • Portable Media Players
  • Laptop and Notebook Computers
  • Portable Gaming Devices

Technical Specifications

Below are some of the technical specifications of the LM4877IBP:

  • Supply Voltage Range: 2.0V to 5.5V
  • THD+N: 0.1% (Typical) at 1kHz
  • Shutdown Current: 0.1µA (Typical)
  • Package: Micro SMD
  • Operating Temperature: -40°C to 85°C

Overall, the LM4877IBP from Texas Instruments stands out for its power efficiency, compact form factor, and exceptional audio performance, making it an excellent choice for designers of portable audio systems.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6708 $50.3100
185+ $0.5504 $101.8240
285+ $0.5332 $151.9620
390+ $0.5160 $201.2400
505+ $0.4988 $251.8940
675+ $0.4472 $301.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess