EN
  • EN
  • DE

LM4860M

Part No LM4860M
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description Series 1W Audio Power Amplifier with Shutdown Mode | IC AMP AUDIO PWR 1.15W AB 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels at Load 1.15W x 1 at 8Ohm
Supply Voltage (V) 2.7V ~ 5.5V
Features Shutdown, Thermal Protection
Mounting Style SMD
Temperature Range - Operating -20°C ~ 85°C
Supplier Device Package 16-SOIC
Manufacturer Package 16-SOIC
Family Part Number LM4860
Manufacturer Pack Quantity 48
MSL Level 1 (Unlimited)
Win Source Part Number 1200024-LM4860M
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4860M CAD Model

Description

The LM4860M is an audio power amplifier from the renowned semiconductor manufacturer Texas Instruments, designed to deliver high-quality sound amplification with minimal power consumption. This integrated circuit is part of TI's extensive audio amplifier portfolio and is well-suited for portable devices, consumer electronics, and various sound-enhancing applications.

Key Features

  • Output Power: The LM4860M is capable of delivering 1.1W of continuous average power to an 8Ω load with 0.5% THD+N from a 5V power supply, ensuring clear and powerful sound output suitable for a range of audio applications.
  • Boomer® Audio Power Amplifier Series: As part of TI's Boomer series, the LM4860M is designed specifically for high-quality audio performance with low voltage operation, making it ideal for portable audio devices.
  • Efficiency: The device incorporates a bridge-connected load drive configuration which allows for sizeable power output without the need for a bulky heatsink, thus maintaining efficiency and portability.
  • Shutdown Mode: The LM4860M includes a shutdown mode feature that significantly reduces the power consumption when not in use, thereby extending the battery life of portable devices.
  • External Gain Configuration: It allows for flexibility in gain settings through external gain-setting resistors, providing designers with control over the audio performance and customization for specific applications.

Applications

The LM4860M is versatile and can be used in a variety of devices. Common applications include:

  • Portable and desktop computers
  • Low-voltage audio systems
  • Portable speakers
  • Consumer electronics

Technical Specifications

The amplifier comes in an 8-pin SOIC package, making it compact and easy to integrate into system designs. It operates over a wide temperature range and has a quiescent power dissipation that ensures reliability and durability in various operating conditions.

Conclusion

The LM4860M from Texas Instruments is a reliable and efficient solution for designers looking to incorporate high-quality audio amplification into their products. With its easy-to-use features and flexible application potential, it stands as a smart choice for a multitude of audio-related projects.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9042 $54.2520
135+ $0.7420 $100.1700
210+ $0.7188 $150.9480
290+ $0.6956 $201.7240
375+ $0.6724 $252.1500
500+ $0.6028 $301.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,197 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess